Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: igus® inc.
Description: Payload: 5kg Accuracy: +-0.5mm Speed: up to 1 m/s Other sizes in standard upon request XY Actuator | Workspace 800 x 500mm igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include
- Stroke or X-Axis Travel: 31.49608 inch
- Rated Speed: 39.37007874015748 in/sec
- Y-Axis Travel: 19.68505 inch
- Carriage Load: 11.025 lbs
-
Supplier: igus® inc.
Description: Workspace 500 x 150mm Payload up to 3kg Speed: up to 1m/s Repeatability ±0.5mm XY Actuator | Workspace 500 x 150mm igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include
- Stroke or X-Axis Travel: 19.68505 inch
- Rated Speed: 39.37007874015748 in/sec
- Y-Axis Travel: 5.905515 inch
- Carriage Load: 6.615 lbs
-
Supplier: igus® inc.
Description: For loads up to 2.5 [kg] For precision requirements up to approx. 0,2 [mm] At speeds up to max. 0.5 [m/s] XY Actuator (Single Rail) | Workspace 2500 x 750 mm igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most
- Stroke or X-Axis Travel: 98.42525 inch
- Rated Speed: 19.68503937007874 in/sec
- Y-Axis Travel: 29.527575 inch
- Carriage Load: 5.5125 lbs
-
-
Supplier: igus® inc.
Description: Working space 1000 x 750 mm Payload up to 5 kg per Z-axis Speed up to 1 m/s Repeat accuracy ±0.5 mm XY Actuator (Single Rail) | Workspace 1000 x 750 mm igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied
- Stroke or X-Axis Travel: 39.3701 inch
- Rated Speed: 39.37007874015748 in/sec
- Y-Axis Travel: 29.527575 inch
- Carriage Load: 11.025 lbs
-
Supplier: Newport MKS
Description: The SB18YZN Optic Mount precisely positions any optical element in a plane perpendicular to the optical axis, and is a very popular choice for positioning in spatial filters. The mount accepts any M20.25 RMS-threaded pinhole, microscope objective or lens.XY travel is ±2 mm. Actuators
- Mount Type: Lens Holder
- Features: Other
-
Supplier: Newport MKS
Description: The M-460A-XY 13 mm XY Travel Quick-Mount Stage has an integrated, yet modular, design allowing for increased versatility. The M-460A-XY features all aluminum construction with hardened ball bearings running along opposing pairs of polished and hardened stainless steel rods.
- Stroke or X-Axis Travel: 0.5118113 inch
- Axis Configuration: X-Y Axes
-
Linear Slides and Linear Stages - XY Linear Stage, Triple Divide, 14 mm Travel, M4 & M6 -- 9065-XY-MSupplier: Newport MKS
Description: The 9065-XY-M Pint-Sized Triple Divide XY Axis Translation Stage is ideal for applications where you are short on space but don't want to compromise on performance. At just 38.1 mm by 38.1 by 19.05 mm, these little ball-bearing stages packs the same performance as our full-sized
- Stroke or X-Axis Travel: 0.5511814 inch
- Axis Configuration: X-Y Axes
-
Supplier: Newport MKS
Description: The 9065-XY Pint-Sized Triple Divide XY Axis Translation Stage is ideal for applications where you are short on space but don't want to compromise on performance. At just 1.5 in. by 1.5 in. by 0.75 in., these little ball-bearing stages packs the same performance as our full-sized
- Stroke or X-Axis Travel: 0.5511814 inch
- Axis Configuration: X-Y Axes
-
Supplier: IntelLiDrives, Inc.
Description: Micro-Linear Actuators X-TS-15 designed for the space confined applications while retaining the high reliability required in production environments. It is an ideal choice for measurement, testing, alignment and component assembly in any application on the factory floor or laboratory
-
Supplier: IntelLiDrives, Inc.
Description: The Direct Drive XY Linear Servo Slide Robotic Arm is a direct drive actuator that eliminates wear, friction, backlash and compliances associated with mechanical transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes IntelLiDrives Linear Motors Benefits •·
-
Supplier: PI (Physik Instrumente) L.P.
Description: ultrasonic piezo motors An integral part of a PILine® ultrasonic piezo motor is a piezo actuator that is preloaded against a movable, guided runner via a coupling element. The piezoceramic actuator is excited to ultrasonic oscillation by a high-frequency AC voltage between 100 and 200
- Stroke or X-Axis Travel: 0.8661422 inch
- Y-Axis Travel: 0.8661422 inch
- Rated Speed: 7.8740157480315 in/sec
- Features: Electrical
-
Supplier: IntelLiDrives, Inc.
Description: Low profile motorized actuators with precision ball screw provide exceptional accuracy, repeatability and ultra-fine positioning resolution capability to 1 micron in a very compact, low profile unit. They are ideal for space-critical applications such as optical, laser applications and vacuum
-
Supplier: IntelLiDrives, Inc.
Description: Low profile motorized actuators with precision ball screw provide exceptional accuracy, repeatability and ultra-fine positioning resolution capability to 1 micron in a very compact, low profile unit. They are ideal for space-critical applications such as optical, laser applications and vacuum
-
Supplier: Piezosystem Jena, Inc.
Description: high stability high resolution in nm- and sub-nm range motion up to 40 microns motion without any mechanical play integrated lever transmission easy and universal adjustment integrated pre-load dynamic application high resonant frequency combinable with other PU - systems universal application for
- Maximum Operating Voltage: -10 to 150 volts
- Stiffness: 0.8 N/µm
- Capacitance: 699.9999999999999 nF
- Length: 28.5 mm
-
Supplier: Piezosystem Jena, Inc.
Description: xy high speed positioner linear motion up to 400 µm in XY 12.5 mm free clearance aperture excellent guidance accuracy 5 N stiffness in z-axis 0.6 nm resolution 3 kHz resonant frequency The newly designed stages of the nanoSXY series combine the high accuracy and the high speed of piezo
- Maximum Operating Voltage: -20 to 130 volts
- Stiffness: 0.35 to 2.5 N/µm
- Length: 60 mm
- Diameter or Height: 20 mm
-
Supplier: H2W Technologies
Description: This is a high force, high acceleration, voice coil driven, closed loop XY positioning stage precision bearing system. This minimizes the amount of pitch, yaw, and roll in the system. The stage is driven by three NCC moving coil type linear actuators and is guided by dual crossed
- Stroke or X-Axis Travel: 0.8 inch
- Y-Axis Travel: 0.8 inch
- Bearing Type: Ball/Roller Bearing
- Drive Type: Direct Drive
-
Supplier: Design Tool, Inc.
Description: into the assembly line process. The DTI X-Y systems can be designed with single or multiple spindle screwdrivers, and can accommodate almost any fastener pattern. Using proven and robust linear actuators or SCARA robots, these machines offer higher volume productivity while reducing assembly
- Bowl Diameter: 6 to 18 inch
- Features: Couples to a Machine Tool, Other, Parts Counter, Programmable
- Configuration: Drive Only
-
Supplier: Yamaha Motor- Robot Division
Description: An electric actuator composed of 2 to 6 slide axes that are orthogonal to one another. Enhanced arm variations and functionalities ranging from a compact and low price arm to an arm applicable to the heavy object transfer and long distance transfer are available to respond to a wide variety
- Number of Axes: 2 to 4 #
- Load Capacity: 3 to 14 kg
- X-axis Travel: 1,875.0000000000002 mm
- Y-axis Travel: 1,875.0000000000002 mm
-
Supplier: H2W Technologies
Description: This is a high force, high acceleration, voice coil driven, closed loop XY positioning stage with air bearings system. This minimizes the amount of friction as well as the pitch, yaw, and roll in the system. The stage is driven by three NCC moving coil type linear actuators and is
- Stroke or X-Axis Travel: 0.8 inch
- Y-Axis Travel: 0.8 inch
- Bearing Type: Air Bearing
- Drive Type: Direct Drive
-
Supplier: IBT Industrial Solutions
Description: BEARINGS AND BALL SCREWS Ball Profile Rail Precision Shafting Roller Acme Thread X-Y Tables Block Ground Rolled Thread Actuators
- Drive Type: Ball Screw, Lead Screw/ACME Screw
-
Supplier: Yamaha Corporation
Description: An electric actuator composed of 2 to 6 slide axes that are orthogonal to one another. Enhanced arm variations and functionalities ranging from a compact and low price arm to an arm applicable to the heavy object transfer and long distance transfer are available to respond to a wide variety
- Robot Type: Cartesian Robot, Gantry Robot
-
Supplier: Isotech, Inc.
Description: document for the standard size. Motor sizing information is provided in the Product Specification download document. For Travel requirements over Standard values contact Macron Dynamics for assistance in developing a MacBUILT system. Features: Designs based on MacSTANDARD family of actuators
-
Supplier: Del-Tron Precision, Inc.
Description: Posi Drives® (Lead Screw Driven) Del-Tron's Posi-Drive™ lead screw actuators are compact and economical, taking the work out of designing linear motion systems. Available in 3 size profiles, our lead screw actuators require no alignment of components and install with standard
- Stroke or X-Axis Travel: 5.905515 inch
- Y-Axis Travel: 5.905515 inch
- Carriage Load: 55.125 lbs
- Positioning Accuracy: 0.00012 inch/inch
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Access Interlock - Single Key, Standard Key Code Labeling, Lever Actuator. Key trapped to release lever.
- Interlock Switch Style: Keyed or Tongue Style Interlock Switch
-
Supplier: Isotech, Inc.
Description: Isotech’s Motorized Positioning Tables offer engineers and designers state-of-the-art linear actuator and positioning table technology for their applications. Our linear actuators and slide tables are offered in ball screw designs while our Posi-Drive stages are offered in a variety of
- Stroke or X-Axis Travel: 8.01 to 10 inch
- Carriage Load: 111 to 165 lbs
- Base Width: 4.5 inch
- Base Height: 1 inch
-
Supplier: Isotech, Inc.
Description: Isotech’s Motorized Positioning Tables offer engineers and designers state-of-the-art linear actuator and positioning table technology for their applications. Our linear actuators and slide tables are offered in ball screw designs while our Posi-Drive stages are offered in a variety of
- Stroke or X-Axis Travel: 4.01 to 6 inch
- Carriage Load: 0 to 55 lbs
- Base Width: 2 inch
- Base Height: 0.5 inch
-
Supplier: Win Source Electronics
Description: 620-A31315LLUBTR-XY-S-AR-10CT,620-A31315LLUBTR-XY-S-AR-10TR,620-A31315LLUBTR-XY-S-AR-10DKR
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Edmund Optics Inc.
Description: Advanced Optical Position Detector Design Moving Magnet Actuator Technology Compact Size for Easy Integration High Positioning Speed and Accuracy Very Fast Small and Large Angle Response These galvanometers offer the highest positioning speed and precision accuracy than any compact, lower
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSK30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSK30 is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet cutting engraving machine,
- Stroke or X-Axis Travel: 1.968505 to 11.81103 inch
- Y-Axis Travel: 1.968505 to 11.81103 inch
- Rated Speed: 1.96850393700787 to 11.8110236220472 in/sec
- Carriage Load: 2.205 to 6.615 lbs
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Main Feature] The double-track long-stroke developed by FUYU, horizontal load can reach up to 45kg, meet the user's high requirements for running speed and stability, and the product can reach up to 3500mm effective stroke, the product body structure is semi-closed, and the belt collides No
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Z-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 78.740157480315 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Parameters] Repeat positioning accuracy: ±0.05mm Horizontal rated load: 10kg Rail specification: double rail W12xH8 Vertical rated load: Please contact us for special requirements Screw/belt specifications: HTD5M-15 Rated load 0ise: 70dB-80dB Lead: 35mm Acceleration: 3000mm/s Maximum
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Z-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 68.8976377952756 in/sec
-
Supplier: Piezosystem Jena, Inc.
Description: actuating design for long travel motion. Furthermore, the stages offer a compact design with a height of only 20 mm, outside dimensions of only 60x60 mm, and a free center space of 12.5 mm! The ultra flat design of the stage and the ease with which you can combine the stage to an xy scanning
- Maximum Operating Voltage: -20 to 130 volts
- Stiffness: 0.2 to 2.5 N/µm
- Length: 60 mm
- Diameter or Height: 20 mm
-
Supplier: Allied Electronics, Inc.
Description: The Preventa XY2 Cable Pull Switches enable an emergency stop to be signaled at any point along a cable up to 165 feet in length. Simple to operate and install, these cost-effective cable pull switches provide quick access to shut off equipment across wide areas. Available in two confi gurations,
-
Supplier: Allied Electronics, Inc.
Description: The Preventa XY2 Cable Pull Switches enable an emergency stop to be signaled at any point along a cable up to 165 feet in length. Simple to operate and install, these cost-effective cable pull switches provide quick access to shut off equipment across wide areas. Available in two confi gurations,
-
Supplier: Allied Electronics, Inc.
Description: The Preventa XY2 Cable Pull Switches enable an emergency stop to be signaled at any point along a cable up to 165 feet in length. Simple to operate and install, these cost-effective cable pull switches provide quick access to shut off equipment across wide areas. Available in two confi gurations,
Find Suppliers by Category Top
Featured Products Top
-
-
-sensing applications for the measuring of angles and distances in very small envelopes. Mechanical features include a 19-mm aluminum housing, a 3-4 mm (0.125") dia stainless steel solid or blind hollow shaft, precision ball bearings and SSI output. Suitable applications for this encoder include medical devices, X-Y (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
– Actuators, ground support vehicles, antenna positioning systems Conveying – Baggage handling systems Registration Mark Timing (read more)
Browse Rotary Encoders Datasheets for Encoder Products Company -
. XY, XZ, and XYZ Multi-axis Stage Combinations The BIX linear stage design supports multi-axis configurations and offers travel ranges of up to 32mm, making these miniature nanopositioning stages ideal for high-precision motion applications, such as bio-nanotechnology, super (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
next-generation life science equipment. Driving Innovation Across Life Science Applications Whether enabling X-Y axis control in medical analyzers, driving precision positioning in automated lab systems, or powering compact motion in point-of-care diagnostics (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap
Conduct Research Top
-
Linear Actuators for High-Speed Low-Load Applications
of electronic components, movement of XY tables, and other applications. Quiet operation and lower operating and maintenance costs make electric DMM linear actuators a viable option for these high-speed, low-load applications.
-
What Makes A Linear Stage Different From Other Types Of Linear Motion Systems?
and operating principles. Case in point: The term "actuator" typically refers to a linear motion system with an aluminum housing that encloses the guide and drive mechanisms; systems referred to as "tables," or "XY tables," are commonly designed with a flat baseplate to which the guide and drive components
-
What You Should Know About Cartesian Robots
are boxy, open, and their primary X-Y directional motion is regulated from above by a rectangular gantry. A lead screw or other linear actuator controls movement in the vertical, Z-direction. All Cartesian robots have this rectangular configuration, and as a result, they are sometimes called
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/30249/60822281-MIT.pdf?sequence=2
In this work, in the interest of time and simplicity, the Z actuator was separated from the XY actuator .
-
A four degree of freedom microrobot with large work volume
Referring to figure 2, two sets of in-plane XY actuator stages drive the microrobot’s 4 DOF.
-
SOI-CMOS Platform for Monolithically Integrating High-Voltage Driver Circuits with Bulk-Micromachined Actuators
electro-mechanical characteristics of the double-deck XY actuator with high-voltage driver IC.
-
Nanoscale Calibration Standards and Methods
Therefore, in order to improve the accuracy of step-height measurements, open-loop Z actuators in SFMs should be calibrated for different height ranges (as is generally the case for open-loop XY actuators ) rather than for their full dynamic range.
-
Memory Mass Storage
2004) Integrated position sensing for control of XY actuator .
-
Fourier analysis of blurred images for the measurement of the in-plane dynamics of MEMS
Test device: MEMS XY actuator pad .
-
A micro transportation system (MTS) with large movement of containers driven by electrostatic comb-drive actuators
In this case, the driving technique requires at least two groups of bidirectional XY actuators which are turned on and off at different times, alternately holding and driving a shuttle.
-
Straight movement of micro containers based on ratchet mechanisms and electrostatic comb-drive actuators
The inchworm motors consist of bidirectional XY actuators .
-
A micromachined 2DOF nanopositioner with integrated capacitive displacement sensor
To minimize the cross-coupling of motions among different directions, orthogonal configuration of the XY actuators is chosen [12].
-
Micromanufacturing
When combined with an XY actuator , you get five de- grees of freedom (DOF).
Indicates content that may require registration and/or purchase.