-
Supplier: Imao-Fixtureworks
Description: Type BJ745-08~20 - Body Steel (SCM435) Quenched and tempered (HRC33-39) Black oxide finish Type BJ745-24 - Body Steel (SCM435) Quenched and tempered (HRC23-34) Black oxide finish
- Length: 1.968505 to 19.68505 inch
- Metric: M10, M12, M16, M20, M24, M8
- Material: Steel
- Bolt Type: Stud Bolt
-
Supplier: Imao-Fixtureworks
Description: Body Steel (SCM435) Quenched and tempered Black oxide finish Pin Steel (SK95) Black oxide finish
- Length: 9.055123 to 39.3701 inch
- Metric: M10, M12, M16, M20, M24, M8
- Material: Stainless Steel, Steel
- Bolt Type: Stud Bolt
-
Supplier: ADB®
Description: Material: High Tensile Alloy Steel Design Factor: 100% Magnetic Particle Inspected, Certified Heat Treatment, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Safety Factor: Minimum of 5:1 Ran
- Inch: 1 1/2"
- Features: Other
- Material: Steel
- Bolt Type: Stud Bolt
-
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Wrench Flat Set- Up Studs with a thread size of 5/8-11 and an overall length of 5.00 in
- Length: 5.0000027 inch
- Inch: 5/8"
- Material: Hardened Steel
- Features: Other
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Wrench Flat Set- Up Studs with a thread size of 1/2-13 and an overall length of 4.50 in
- Length: 4.50000243 inch
- Inch: 1/2"
- Material: Hardened Steel
- Features: Other
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Materials: A193 B7/A194 2H, A193 B7M/A194 2HM, A320 L7/A194 7 and A320 L7M/A194 7M Surface finish: cadmium and teflon-plated Standards: ANSI/ASME Size: 1/4 to 4 inches (length to 20
- Length: 0.25 to 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel, Steel
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Wrench Flat Set- Up Studs with a thread size of 1/2-13 and an overall length of 3.50 in
- Length: 3.50000189 inch
- Inch: 1/2"
- Material: Hardened Steel
- Features: Other
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Thread Bar in Optional Materials, from 1/4 to 4 Inches (M8 - M48). Model Number:LD-025-SB Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 - M48) Material: A193 B7/
- Length: 0.25 to 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel, Steel
-
Supplier: NBK America LLC
Description: For rod end shaft bearing height adjustment, etc. Right thread or left thread can be selected according to the end symbol of the part number. SHS-R----Right thread SHS-L----Left thread All products are provided with hexagon nuts (3 types).
- Length: 3.2677183 inch
- Bolt Type: Hexagon Bolt / Tap Bolt, Stud Bolt
- Metric: M12
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Stud Nuts and Bolts with A193 B7/A194 Material, Available in Different Sizes. Model Number: LD-023-BN-PTFE3 Key Specifications/Special Features: Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A320 L7/A194 7; A320 L7M/A19
- Length: 0.25 to 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel, Steel
Find Suppliers by Category Top
Featured Products Top
-
Modern Linear Studded Guide Rollers eliminate the need for separate installation hardware. One studded roller replaces three components. There is no need to incorporate a separate bolt or bushing into a carriage assembly. Mounting is facilitated with a female hex opposite of the threaded stud (read more)
Browse Datasheets for Modern Linear Incorporated -
fasteners used to join parts permanently or temporarily. Bolts are machine-threaded studs that are sized to fit in corresponding holes, with the joint secured by a nut. The primary advantage of using a mechanical jointing system like a bolt is that equipment can be disassembled at any time for (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
. NBN supplies Bolts, Nuts, Studs and Washers to the Agricultural, Energy, Heavy Equipment, Mining, Petrochemical, and Rock Crushing industries. We have provided "blue print specials" since 1996 in all grades of steel and exotic materials. Our ISO compliant Quality Program challenges NBN to (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
the aircraft, missile, and spacecraft industries. Applications include jack screws, adjusting screws, threaded fasteners, self-tapping fasteners, thrust washers, gears, levers, bearings, shafts, studs, cams, cam followers, slides, valves, pistons, nuts, bolts, etc. Solid film coatings/lubricants may (read more)
Browse Industrial Coatings Datasheets for Everlube Products
More Information Top
-
Bolts, Nuts and Washers: from JangSu JuYa Special Steel Co.,Ltd., China
1) Stud bolts (threaded rods) and hex bolts: 4) Coating : ZINC, H.D.G, CAD, Cadmium, XYLAN , PTFE, FLUORCARBON, BLACK .
-
$500-$600 Fasteners - Grainger Industrial Supply
• Self Drilling Screw, Head Type K-Lath Modified Truss, Thread Size #8-18, Length 1 1/4 In, 410 Stainless Steel, Xylan Coating Finish, Drive Type Phillips, Driver Size #2, Head Dia. … Point Size #3, Drill Point Length 0.251 In, For Attaching Metal Lath To Steel Studs 14Ga. • Square Beveled Washer, Malleable Iron, Hot Dip Galvanized Finish, Fits Bolt Size 3/4 In, Inside Dia …
-
Metallurgy and Corrosion Control in Oil and Gas Production
ASTM A 193 bare steel stud bolt and two nuts, size 0.625 × 4 in. (16 × 100 mm), are used for cost comparisons. implied by the trade name, these coatings , which are usually applied as liquid coatings, all include binder … … this purpose, and they are marketed using trade names such as Teflon, Viton, Xylan , Hyflon, and Kynar.
-
CR4 - Thread: Galling on Stainless Steel Joints
With this process the studs / bolts are stretched and the nuts are run down "finger-tight. Consider Xylan coated fasteners for this.
-
Mechanical and Aerospace Engineering, ICMAE2011 Complete Document
The leaves are held together by means of a centre bolt and nut. … causing surface friction, wearing, light reflection, heat transmission, ability to distributing and holding a lubricant, and coating . xylan solubility and enzymatic breakdown of the emaining cellulose from wheat straw, Here the sample was ground for homogeneity, taped on an aluminium stud or FESEM holder and sputtered.
-
Advanced Engineering Materials II
It indicated that 9mm larch plywood could be used in the stud span of 601mm. When used as frames in buildings, the structural steels are generally coated with insulating materials to give … The most reason of the brittle failure may cause by the connection of bolt or welding [2 … Carbon source involves cellobiose, xylose, xylan , carboxymethylcellulose sodium, avicel, filter paper, corn stalk and glucose.
-
Handbook of Industrial Chemistry and Biotechnology
Fig. 28.4 Structure of xylan in wood … stone groundwood process (SGW) is the conventional mechanical pulping, in which the log bolts are pressed against … Deinked grades of wastepaper require special techniques and equipment to remove inks, coatings , adhesives, and so on. … products are used for band joists in floor construction and as substitutes for studs and rafters in …
-
Mechanical Engineering, Materials and Energy
… belt and two equal numbers of teeth (21 teeth each) on each sprocket bolted to each flywheel … The rotor bracket consists of the central body, gusset and stud , rotor bracket and field yoke are … Coat Tech. 202(2008), p. 2068 … of the pretreated corn stover was 50.46 % and the glucan and xylan enzymatic digestibility was …
-
Advances in Chemical Engineering: ICCMME 2011
… waring blender and the slurry obtained was then passed through a 200 mesh bolting cloth and squeezed … … on an aluminium stub using double-sided adhesive tape and the starch was coated with gold–palladium (60 … Xylanase was assayed by using 1% xylan (oat spelts xylan, Sigma Chemical Company, St. Louis, MO, USA … Stud . Vol. 14 (1983), p. 183 .
-
Applied Biochemistry and Biotecnology
… D., Handran, 5., and Pickett, S. (2002), In: DNA image analysis: Nuts & bolts , Kamberova, G. (ed … … recent study proved that SAA-treated corn stover retains most of glucan and xylan in the biomass … In this stud ~ the B. subtilis cells were encapsulated in divinyl ben- zene magnetic polymicrosphere, which … … catalysis in channels simply because of increased proximity of reactant molecules to enzyme- coated walls as the …
Indicates content that may require registration and/or purchase.