Products/Services for Yates Speed Vises
-
Vises - (273 companies)Vises are used for work holding and during inspection, assembly, forming, welding, and machining operations. They usually consist of a screw, level, or cam-type mechanism that closes and holds two or more jaws around a workpiece. Vises belong...Vise TypeVise MountingVise Actuation -
Vise Jaws - (40 companies)Vise jaws are inserts that fit into a vise and grip the workpiece. Smooth-faced metal or soft plastic jaws are used to avoid marring of polished or pliable workpieces. Vise jaws are inserts that fit into a vise and grip the workpiece. There are many... -
Speed Controls - (69 companies)Speed controls, including speed regulators and rate controllers, are used to decelerate and regulate the speed of loads such as moving carriages and machining feeds near the end of their travel. They frequently use fluid dampening methods... -
Speed Logs - (26 companies)Speed logs measure the transit speed of vessels. Speed logs, also known as ship logs, chip logs, or common logs, measure the speed of a vessel. The speed is determined with reference to water flowing by the hull (water reference speed...
-
Adjustable Speed Drives - (212 companies)Adjustable speed drives alter the speed of a driven shaft to a speed selected by an operator. Adjustable speed drives change the speed of a driven shaft to a speed selected by the operator. Additionally, these drives are used to maintain the speed... -
Speed Sensors - (161 companies)Magnetic speed sensors rely on a magnet as the sensing element or sensed target to capture rotational or linear speed. They are typically used as gear tooth speed sensors or incorporated into stroboscopes or tachometers. Description. Speed sensors...
-
High Speed Cameras - (131 companies)High speed cameras are video cameras manufactured with an emphasis on extreme frame rates. This allows for the slow-motion analysis of fleeting details and motion that would not be observable with a standard video camera. These cameras find...
-
Zero Speed Switches - (27 companies)Zero speed switches are devices used to detect stoppage of a rotating shaft. They typically have one or more relays. Zero speed switches are used to detect the stoppage of a rotating shaft. They typically have one or more relays and may provide...
-
Motor Speed Controllers - (213 companies)Motor speed controllers are electronic devices that control motor speed. They carry specifications for drive type, product classification, electrical ratings, and operating parameters. Motor speed controllers are electronic devices that control...
-
Gearboxes and Gearheads - (1007 companies)Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes may...
Product News
-
Jergens, Inc.
LOW-PROFILE ok-vise LOW-PROFILE ok-vise (R). Jergens announces a new style of jaw with tungsten carbide coated gripper to its popular OK-Vise (R) line of low-profile clamping solutions. The new jaw design and coated gripper work together to further enhance holding power and increase friction for applications and materials that generate higher machining forces. Together, the new design provides a high level of workholding performance without the need for gripper serrations that can leave marks in softer materials... (read more)Browse Vises Datasheets for Jergens, Inc. -
Southco
E3 VISE ACTION Compression Latch The E3 VISE ACTION (R) Compression Latch from Southco is designed to deliver secure, vibration-resistant door closure in demanding environments. Featuring proven VISE ACTION (R) technology, it provides mechanical advantage with a smooth, single half-turn motion that aligns the cam behind the frame and draws it straight up tight --preventing scraping and ensuring consistent performance. The latch delivers a reliable 6.4 mm (0.25 ") compression pull-up, creating a tight seal in gasketed... (read more)Browse Latches Datasheets for Southco -
Jergens, Inc.
Jergens Reversible 5CV Vise Jaws Our reversible quick-change vise jaws can be flipped around in just SECONDS to accommodate different size workpieces. We have a variety of jaw types, sizes, and materials, including: Alloy Steel Insert Jaws (4 Styles of Inserts Available). Aluminum & Alloy Steel Soft Jaws. Alloy Steel Step Jaws. Browse our 5-Axis Vises, Jaws, & Accessories. Follow us on: Facebook. YouTube. LinkedIn. twitter. Jergens Inc. Jergens Inc., is an ISO 9001:2015 and AS9100:2016 certified, global manufacturing leader... (read more)Browse Vise Jaws Datasheets for Jergens, Inc. -
Imao-Fixtureworks
Compact Self-Centering Vises for 5-Axis Machining Compact Self-Centering Vises for 5-Axis Machining. These compact mechanical vises move jaw pairs symmetrically towards and away from the vise center. This ensures that the workpiece remains aligned with the center of the vise, making it the ideal solution for raw workpiece clamping on 5-axis machining centers. Features include: Self-centering jaws for stable workpiece centering settings. Strong clamping force up to 4,500 lbs. Low profile clamping area saves the loss of raw material. Serrated... (read more)Browse Vises Datasheets for Imao-Fixtureworks -
Jergens, Inc.
Jergens 5-in. Heavy Duty Machine Vise JD550_LineArt. Heavy Duty Machine Vise_ProductFlyer. HDMachineVise_PartsList. 5" Heavy Duty Machine Vise. Jergens 5 " Heavy Duty Machine Vise is an ideal choice for small to medium milling applications. It is approximately 30% lighter than popular 6 " machine vises, making it easier to handle when the additional part capacity of a 6 " vise is not needed. This versatile vise is equally at home on toolroom mills as it is on CNC production machines. Features, Benefits, & Product Specifications... (read more)Browse Vises Datasheets for Jergens, Inc. -
Jergens, Inc.
NEW 6 " Heavy Duty Milling Vise built for strength JD690_Flyer. 6" Heavy Duty Milling Vise. Built for maximum strength, precision, and reliability in demanding machining environments. Engineered for serious holding power, this vise features a rugged construction that stands up to high clamping forces, ensuring stability during heavy cuts. Ideal for manufacturers who demand durability and accuracy on every job. Narrow body style to allow more vises on a machine table. The bearing pack has been relocated to reduce oil/water/chip leakage... (read more)Browse Vises Datasheets for Jergens, Inc. -
Enidine Inc.
Custom Speed Controls ITT Enidine Inc. manufactures custom speed controls to match your specifications. (read more)Browse Speed Controls Datasheets for Enidine Inc. -
Zeus
Accelerate your speed to market With current lead times as short as one week, accelerate your device's speed to market with polyimide. ?. Some key PI design considerations:?. ? Thin walls and tight tolerances to maintain a low device profile?. ? Exceptional mechanical properties?. ? Dielectric properties?. ? Helps you adhere to REACH and EU MDR guidelines regarding SVHC/CMR restricted substances* ?. Request samples here today: https://bit.ly/3Uv6b1w (read more) -
Constar Motion Co., Ltd
Smart Speed Controller Industrial engineers often face challenges with unstable motor speeds, high energy loss, and electromagnetic interference, limiting precision and productivity in automated systems. The Smart Speed Controller delivers high-efficiency performance with low temperature rise, minimal EMI, and seamless motor integration. Key features include advanced closed-loop control, robust hardware, customizable settings, and intuitive user interface, enabling engineers to achieve consistent speed regulation... (read more)Browse Motor Controllers Datasheets for Constar Motion Co., Ltd -
DigiKey
High-Speed Cable Assemblies As bandwidth requirements rapidly increase, effectively managing heat and routing signals through lossy PCBs, vias and other components have become complex challenges. Samtec 's high-speed cable assemblies breaks the constraints of traditional signaling substrate and hardware offerings, resulting in a cost-effective, high-performance and heat efficient solution to the challenges of today 's applications. Samtec 's high-speed cable assemblies use Samtec 's Eye Speed (R) micro coax and twinax... (read more)Browse Cable Assemblies Datasheets for DigiKey
-
Investigating technical trouble tickets: an analysis of a homely CMC genre
…pressures both to write quickly and to make their discourse informational and professional, technicians typically choose speed . .... [13] Yates , J., and W.J. Orlikowski, “Genres of organiza- tional communication: a structurational approach to study … digital infor- mation from an enterprise level signal to a tele- communication carrier signal (and vise versa).
-
Distributed Computing and Internet Technology
B. W. Frakes and R. Baeza- Yates , "Information Retrieval: Data Structures & Algorithms", Prentice Hall, 1992 10. .... On the other hand, if the e-mail worms slow down the propagation speed under the threshold … sites or character of S' are different from the characters of the node S or vise versa.
-
Medical technology
(sieheAusschnittsbild) a tool in the hand of the master and the vise is located. .... A difficulty consists however in it, the resorption rate to vote to the speed of the tissue new formation and the strength and stability of the compound to maintain until the new tissue has completely formed. .... Trantina-Yates AE., Humanely P., Fallow M., Zilla P. Mitigation of bioprosthetic heart valve14. degeneration through biocompatibility: in vitro versus spontaneous endothelialization, Bio- .
-
Vorticity and Vortex Dynamics
by which and identity (3.69) one transforms (11.79) to ( Yates and Donaldson 1986) L = −. .... Fig- ure 11.25 is an instantaneous vorticity contour plot at phase speed c/U = 0.5,. .... Any tensor of rank 2 can be expressed by a square matrix, but not vise versa.
-
Experimental Innovations in Surface Science
Here a vise is used to press the junction, and the various stages of compression are illustrated. .... © Springer International Publishing Switzerland 2015 J.T. Yates Jr., Experimental Innovations in Surface Science, DOI 10 .... Diode ion pumps have only a limited pumping speed for inert gases such as He, and their…
-
Handbook of Medical Imaging, Volume 2. Medical Image Processing and Analysis
[40] J. E. Martin, J. M. Keegan, L. L. Lemak, and C. W. Yates , “Clinically unsuspected. .... lished for many years [116, 117], advances in CT technology have increased the speed and resolution of … block, as would be the case if you put the block in a vise for example, then…
-
Knowledge-Based Intelligent Information and Engineering Systems
Exposing tagging data in RDF could speed up the process of sharing metadata across live communities, leading … Semantics < c, hasInstance, i > means concept c has an in- stance i, and vise verse < i, belongT .... Baeza- Yates , R., Ribeiro-Net, B.: Modern Information Retrieval.
-
Kodak's Ergonomic Design for People at Work 2nd Edition Complete Document
At conveyor speeds greater than 10 m/min (32 ft./min), susceptible people may develop conveyor sickness symptoms .... Jigs, Clamps, and Vises . .... In W.K.J. Yates (ed.), Advances in Industrial Ergonomics and .
-
SEP 2 2009
…2007; "Despite massive development, Homestead remains distressed," 2004; Gaskill, 1998; Nephin, 2004; Stuart, 1995; Yates , 2004). .... Although most destruction was outside Miami, the hurricane sped Miami's middle class flight to Broward County. .... bent on controlling the majority-black District" and punishing a federally unpopular mayor (Horwitz & Vise , 1996).
-
Encyclopedia of Sciences and Religions
…as a contem- porary image of the Western Europeans’ own cultural past and, vise versa, understand past .... Yates , F. (1964). .... Although classical mechanics does not describe reality adequately for very large speeds or very small distances, it…
Indicates content that may require registration and/or purchase.