-
Supplier: Security Camera Warehouse
Description: mm Weight 4.6 lbs / 2086g (with bracket) Super Long Range Varifocal High Resolution CCTV Camera SCBH1080 Additional Information Color Video Yes Infrared Yes Use Outdoor Lens Type Vari-focal Weather Rating Weather Proof Wide Dynamic Range No Day / Night (Low Lux) Yes Vandalproof No Long
- Camera Function: Video
-
Supplier: Sentech America
Description: The STC-625 is the latest and greatest in Sentech’s ever popular Analog camera series. This camera features a 1/2” high resolution CCD Sensor, PAL format, 480 TV Lines, 25 FPS, and a multitude of additional features. The cased version of the STC-625 is available in three different back
- Maximum Frame Rate: 25 fps
- Width / Diameter: 2.0078751 inch
- Height: 2.0078751 inch
- Operating Temperature: 14 to 122 F
-
Supplier: Sentech America
Description: The STC-635 is the latest and greatest in Sentech’s ever popular Analog camera series. This camera features a 1/3” high resolution CCD Sensor, PAL format, 480 TV Lines, 25 FPS, and a multitude of additional features. The cased version of the STC-635 is available in three different back
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.2598432 inch
- Height: 1.2598432 inch
- Resolution: 10 bits
-
-
Supplier: Sentech America
Description: Sentech has released a new version of the ever popular Remote Head camera series. The STC-R645 is the PAL 480 TV Line version of the remote CCU. This camera features a 1/4" CCD Sensor, Composite & Y/C Video output, and much more. The STC-R640 is compatible with a wide variety of
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.7716545 inch
- Height: 1.7716545 inch
- Operating Temperature: 14 to 122 F
-
Supplier: Sentech America
Description: Sentech has released a new version of the ever popular Remote Head camera series. The STC-R640 is the NTSC 480 TV Line version of the remote CCU. This camera features a 1/4" CCD Sensor, Composite & Y/C Video output, and much more. The STC-R640 is compatible with a wide variety
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.7716545 inch
- Height: 1.7716545 inch
- Operating Temperature: 14 to 122 F
-
Supplier: Matrox Imaging
Description: Matrox Morphis is a cost-effective peripheral board that features a dual or quad decoder design for fast camera switching or simultaneous acquisition of up to four live video streams, and includes real-time JPEG2000 compression/decompression.
- Number of Video Inputs: 4
- Operating Temperature: 32 to 131 F
- Features: Accepts Video Timing Signals, Generates Video Timing Signals, Hardware Image Processor, Single Screen (Pass through) Operation
- Analog / Digital: Analog Camera Inputs
-
Supplier: Matrox Imaging
Description: Matrox Vio is a family of PCIe™ video capture and display boards for handling high-definition (HD) and standard-definition (SD) video in Serial Digital Interface (SDI) or analog formats.
- Number of Video Inputs: 1
- Overlay Buffer Memory: 128 MB
- Operating Temperature: 32 to 131 F
- Features: Accepts Video Timing Signals, Hardware Image Processor, Single Screen (Pass through) Operation
-
Supplier: NorPix, Inc.
Description: NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5 Description 4 cameras x 60 fps 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90
- Number of Video Inputs: 1 to 64
- Maximum Image Capture Rate: 30 to 8,500 images per second
- Image Storage Capacity: 500 to 72,000,000 MB
- Vibration Rating: 1 to 3 g
-
Supplier: NorPix, Inc.
Description: or multiple camera recording. With StreamPix 5, it is possible to view, control and acquire from single or multiple cameras simultaneously, all in the same user interface. StreamPix 5 provides a complete management console for cameras, simplifying the setup, control and
- Number of Video Inputs: 1 to 64
- Maximum Image Capture Rate: 30 to 8,500 images per second
- Image Storage Capacity: 500 to 72,000,000 MB
- Bits / Pixel: 10 bits, 12 bits, 14 bits, 16 bits, 8 bits
-
Supplier: Boulder Imaging, Inc.
Description: The Guardian continuously monitors your manufacturing and production equipment and processes providing alerts when anomalous behavior takes place. There are no mysteries about what transpired because the Guardian provides you with high resolution video for complete forensic analysis. The
- Number of Video Inputs: 2 to 12
- Maximum Image Capture Rate: 20,000 images per second
- Image Storage Capacity: 1,500,000 to 6,000,000 MB
- Bits / Pixel: 10 bits, 12 bits, 14 bits, 16 bits, 8 bits
-
Supplier: Visual Sound, Inc.
Description: output (SDI output optional). User selectable output formats including NTSC or PAL, RGB, Betacam, S-Video (Y/C), and digital (SDI) video Automatically syncs to interlaced and non-interlaced input videos with resolutions up to 1600 x 1280 Accepts RGB (computer) or Y, Pb, Pr
-
Supplier: NorPix, Inc.
Description: guarantee. StreamPix Stations are available as desktop or compact desk systems, rack mount units or portable lunch box types. Single or multiple camera recording and playback can be handled with these workstations. Among the supported cameras: Basler A504K, A504KC, A406K, A406KC.
- Number of Video Inputs: 1 to 64
- Maximum Image Capture Rate: 30 to 8,500 images per second
- Image Storage Capacity: 500 to 72,000,000 MB
- Vibration Rating: 1 to 3 g
-
Supplier: Boulder Imaging, Inc.
Description: Quazar 400P would be perfect for your needs. If you require a more powerful system while maintaining the same portable profile then we recommend looking at our VR600P. No matter which Boulder Imaging Quazar model you choose you always obtain the full array of interfaces and cameras supported.
- Number of Video Inputs: 16
- Maximum Image Capture Rate: 20,000 images per second
- Image Storage Capacity: 375,000 MB
- Bits / Pixel: 10 bits, 12 bits, 14 bits, 16 bits, 8 bits
-
Supplier: Teledyne DALSA
Description: A New Definition of Speed The all new Linea HS™ delivers line rates up to 300 kHz at 16k resolution--over 5 Gpixels/sec via CLHS interface. The Next generationLinescan Imaging is here Building on Teledyne DALSA’s heritage in CCD TDI, the new CMOS TDI technology in our Linea HS is the most advanced
- Horizontal Resolution: 16,384 lines
- Width / Diameter: 3.8188997 inch
- Height: 5.511814 inch
- Length: 3.0708678 inch
-
Supplier: RS Components, Ltd.
Description: Sure24 LTL6210A CCTV Camera
- Horizontal Resolution: 1,440 lines
- Imaging Technology: CMOS
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-IVE 320 is the ideal solution for inspecting hard-to-reach places. This borescope, inspection camera, videoscope or industrial endoscope comes with a rigid telescoping pole that extends up to 2.3 m (7.55') in length (3 m long total with camera connection). Plus, the borescope's
- Horizontal Resolution: 480 lines
- Width / Diameter: 0.9842525 inch
- Length: 12.598432 inch
- Operating Temperature: -4 to 122 F
-
Supplier: RDI Technologies Inc.
Description: with the risk of future obsolescence. We engineered the Iris aiOne™ and Iris MA™ camera to minimize that risk. It is designed as a single, powerful hardware platform that serves as a long-term foundation for your motion analysis program. The camera you purchase today is already
- Imaging Technology: Digital
- Specialty Camera Type: High Speed
- Application / Industry: Industrial
- Monochrome / Color: Monochrome
-
Supplier: RDI Technologies Inc.
Description: Iris Edge™ is a camera-based vibration analysis tool that collects large-scale data and seamlessly transmits it to your IoT platform. Iris Edge™ combines PoE, a pan-tilt mount and auto focus to make deploying cameras for vibration monitoring easier than ever before while delivering all
- Maximum Frame Rate: 170 to 1,300 fps
- Imaging Technology: CMOS, Digital
- Shutter Control: External Trigger Input
- Performance: High Definition
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-VE 1030N is a versatile borescope inspection camera with a large 7" high-resolution display. This borescope inspection camera captures both picture and video. Video recordings are accompanied by audio for a more immersive inspection experience. All files are saved to
- Horizontal Resolution: 480 lines
- Operating Temperature: 32 to 140 F
- Vertical Resolution: 640 lines
- Imaging Technology: CMOS, Digital
-
Supplier: Teledyne DALSA
Description: AxCIS™ is a fully integrated line scan imaging module which combines sensors, lenses, and lights all-in-one. This Contact Image Sensor (CIS) is easy-to-use and offers a lower system cost for many demanding machine vision applications as well as superior signal-to-noise ratio and a Camera Link
- Horizontal Resolution: 14,304 to 28,608 lines
- Width / Diameter: 2.9527575 inch
- Height: 3.93701 inch
- Length: 17.22048174 to 32.96852174 inch
-
Supplier: RS Components, Ltd.
Description: Omron F430-F000M03M-SRV Vision Sensor
- Imaging Technology: CMOS
- Specialty Camera Type: Machine Vision Sensor
- Features: Other
- Camera Function: Video
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: camera head features 6 LED lights with adjustable intensity for optimal illumination. In addition, digital image magnification or zoom of up to 4 times is available. The borescope stores the recorded images and videos directly to a micro SD card memory. The 1 m / 3.28' cable length and
- Horizontal Resolution: 1,200 lines
- Operating Temperature: 14 to 122 F
- Vertical Resolution: 1,600 lines
- Imaging Technology: CMOS, Digital
-
Supplier: Teledyne DALSA
Description: noise ensures superior signal-to-noise at low light. Our CMOS image sensors' high dynamic range, combined with on-chip ADC for high speed, gives the Piranha4 cameras unprecedented performance. Color Imaging Trilinear Color Cameras provide an attractive performance-to-cost ratio in
- Horizontal Resolution: 4 lines
- Width / Diameter: 2.4409462 inch
- Height: 1.8897648 inch
- Length: 2.4409462 inch
-
Supplier: Teledyne DALSA
Description: Powerful enough to use anywhere. Affordable enough to use everywhere. Introducing Linea, a CMOS line scan camera that can help you improve your imaging and lower your costs. Linea starts with an advanced CMOS sensor with high quantum efficiency and low noise for better images. Linea is also
- Horizontal Resolution: 1 lines
- Width / Diameter: 2.4409462 inch
- Height: 2.4409462 inch
- Length: 1.8897648 inch
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-VE 355N is a two-way articulating inspection camera, industrial endoscope, borescope or videoscope for the non-destructive inspection (NDI) of small components and hard-to-reach places. The camera head features 5 LED lights with automatic illumination. Pictures and
- Horizontal Resolution: 480 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 8.1496107 inch
- Height: 4.6456718 inch
-
Supplier: RDI Technologies Inc.
Description: each connected camera along with external sensor data from accelerometers, tachometers, and any 4-20 mA input. Users can trigger video and data recordings based on external inputs, virtual camera-based regions of interest, and thresholds for movement. The Iris CM features live
- Maximum Frame Rate: 180 to 1,300 fps
- Imaging Technology: CMOS, Digital
- Shutter Control: External Trigger Input
- Performance: High Definition
-
Supplier: JEOL USA, Inc.
Description: "SightX" camera system control software provides user-friendly operations. High resolution TEM image of Si3N4 Digital Zoom maintains sharp imaging, even at lattice resolution. Instrument: JEM-2100Plus Accelerating voltage: 200 kV High-resolution TEM image and electron diffraction pattern of
- Imaging Technology: CMOS, Digital
- Shutter Type: Global Shutter
- Features: Other
- Camera Function: Still, Video
-
Supplier: RDI Technologies Inc.
Description: simple and easy-to-understand video. This video can be used to close the communication gap between technical and non-technical resources and empowers them to fix problems. The Iris MX is high-level analysis in its’ simplest form. Optional Portability Configuration Removable top handle
- Maximum Frame Rate: 1,400 to 29,000 fps
- Imaging Technology: Digital
- Performance: High Definition
- Specialty Camera Type: High Speed
-
Supplier: Waytek, Inc.
Description: Rostra 250-8214 Sentry Pro-Grade Camera System LCD Monitor Category: Backup Cameras Manufacturer: Rostra Component Type: Monitor Monitor size: 7" 800 X 480 LCD Screen 500:1 Contrast ration Operating Temps: -30°C to 70°C Expanded viewing angles: U:50 / D: 60 / L&R: 70
-
Description: 1MP 1/4 CIS SO
- Operating Temperature: -40 to 230 F
- Imaging Technology: CMOS
- Features: Other
- Camera Function: Video
-
Supplier: e-con Systems™ Inc
Description: NVIDIA Orin Cameras Overview e-CAM84_CUOAGX is an 8 MP MIPI CSI-2 multi-camera with the electronic rolling shutter 1/2.9-inch AR0830 sensor from onsemi®. This camera is designed to seamlessly integrate with the NVIDIA® Jetson AGX Orin™ development kit. It features an onboard
- Horizontal Resolution: 3,840 lines
- Maximum Frame Rate: 30 to 120 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
Find Suppliers by Category Top
More Information Top
-
Ping-pong player prototype
Video Camera (xc, yc , zc) Light Focus (xl, yl, zl .
-
9600VIP video windowing and overlay system
9600VIP accepts up to four PAL or NTSC composite or YC signals from cameras , professional video tape recorders or other compatible video sources, plus one RGB graphics signal between 800 × 600 and 1,600 × 1,200 resolution.
-
http://www.cotton.org/journal/2007-11/4/upload/jcs11-293.pdf
gateway computer monitor (Irvine, CA) and a Sony Trinitron rgB Monitor (Tokyo, Japan), an Imaging Technologies frame grabber (Bedford, MA), and a Microimage Video Systems rgB/ YC /nTSC color camera (Boyertown, pA) mounted on a camera stand (kaiser Fototechnik; Buchen, germany) with …
-
http://www.cotton.org/journal/2000-04/2/upload/jcs04-141.pdf
Imageanalysisforthisstudywasdone1 usingthe Optimas 5.2 software on a Gateway 2000 P5-75 computer complete with a dual monitor setup, including a Sony Trinitron RGB Monitor and an ImagingTechnologiesframegrabber.AMicroimage Video Systems RGB/ YC /NTSC color camera , placed approximately 46 cm above the …
-
http://dspace.mit.edu/bitstream/handle/1721.1/42802/41141073-MIT.pdf?sequence=2
void BT819_set_camera(struct tci_info *tci, int camera); The camera type is either YC for S- Video or COMPOSITE for composite.
-
Microcirculatory changes following different temperature washouts in a free flap model
High magnification (×40–×100) mi- crovascular images were recorded on videotape with a closed-circuit television system using a color video camera (model A106A: Micro-image Video -system YC -NTSC), a video recorder (model BR-6400 U: JVC, Aurora, IL), and a 12 …
-
Wavelet processing for image denoising and edge detection in automatic corrosion detection algorithms used in shipboard ballast tank video inspection systems
The camera control and positioning sub-system also provides a YC video output that is interfaced to the Digital Video Recorder/Player.
-
Packet communication ultra-small aperture terminal system for the Hokkaido Integrated Telecommunication network
Visual medical information is taken by the camera and a YC (luminance and chrominance) signal is sent to the video capture board.
-
A flexible scanning system for multi-format video cameras
The circuit scale of digital LSI in consumer video cameras became large enough to integrate various functions which are not only YC signal processing but also CCD scanning into single chip:’ and such digital LSI is currently used in digital video …
-
New hardware and software for stereo graphics and video
The improved Model 200 StereoMultiplexer offers splitscreen modes and DB25 or BNC breakouts for making field sequential stereo with any two cameras . the SpaceStation can conver NTSC or PAL 3D video in composite, YC or RGB from nearly any format into separate …
Indicates content that may require registration and/or purchase.