-
Supplier: Radwell International
Description: ZENER DIODE, 20V, 1W, 6%, SMA, 20A MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
- Features: General Purpose (PN Junction Diodes)
-
Supplier: Allied Electronics, Inc.
Description: Features: Zener Voltage: 5.1 V to 51 V Case Material: Molded Plastic. UL Flammability Classification Rating 94V-0 and MSL rating 1 Lead Free Finish/RoHS Compliant Marking: Cathode Band and Type Number
-
Supplier: Allied Electronics, Inc.
Description: Features: Zener Voltage: 5.1 V to 51 V Case Material: Molded Plastic. UL Flammability Classification Rating 94V-0 and MSL rating 1 Lead Free Finish/RoHS Compliant Marking: Cathode Band and Type Number
-
-
Supplier: Allied Electronics, Inc.
Description: Features: Zener Voltage: 5.1 V to 51 V Case Material: Molded Plastic. UL Flammability Classification Rating 94V-0 and MSL rating 1 Lead Free Finish/RoHS Compliant Marking: Cathode Band and Type Number
-
Supplier: Allied Electronics, Inc.
Description: Features: Zener Voltage: 5.1 V to 51 V Case Material: Molded Plastic. UL Flammability Classification Rating 94V-0 and MSL rating 1 Lead Free Finish/RoHS Compliant Marking: Cathode Band and Type Number
-
Supplier: Radwell International
Description: ZENER DIODE, 18V V(Z), 5%, 1W, SILICON, UNIDIRECTIONAL, DO-214AC SMA, EQ MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
- Features: Rectifier Diode
-
Supplier: RCD Components, Inc.
Description: FAILSAFE FUSE RESISTORS Precision Grade Fuse Resistors! RCD’s FR Series was designed to obtain the best from two devices. It combines the performance of a precision grade resistor with precisely controlled fusing characteristics. Typical applications include protection for zener diodes
- Resistance Range: 0.06 to 5,000 ohms
- Tolerance: 0.1 to 10 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.5 to 5.5 watts
Find Suppliers by Category Top
Featured Products Top
-
The manufacturer recommends a varistor or a diode combined with a Zener diode for suppressing reverse coil voltage. A conventional flyback diode used alone can slow the relay’s release and reduce its specified interruption performance. (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
aquaculture equipment nr a212,China aquaculture equipment nr a212 Manufacturers, Suppliers - ECOL
• zener diode marking A212 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/33291/62278175-MIT.pdf?sequence=2
On the top of the protoboard adapter, solder the Zener diode with cathode ( marked side) towards pin I of the Op-Amp IC.
-
Integrated Zener diode for gate protection and voltage sourcing in integrated power management platforms
Nine different devices were measured during this experiment, each one of different width Figure 1: Cross section of the buried junction Zener diode metallurgic Zener junction is marked with a dashed line.
-
Instability of an oscillator amplitude control system
… of 2.2 kO; all marked R4; eight with a resistance of 8.2 kO; all marked R5; and five with a resistance of 1 kO; all marked R6: The resistor, R7 … … the 4.7 V Zener diode , which protects pin 7 …
-
Cadmium Sulphide d.c. Conductivity Cells for Gamma Ray Detection
The dose rate was displayed on a meter which had a scale marked in arbitrary units. n'ot'able features of this instrument included zener diode voltage stabilization to give long battery life; voltage checks on full load forall threebatteries;anda .
-
Semiconductors/Zener Diode - Wikibooks, open books for an open world
In silicon diodes up to about 5.6 volts, the zener effect is the predominant effect and shows a marked negative temperature coefficient.
-
The modelling of a burst-generating neuron with a field-effect transistor analog
The potentiometer marked "Na gain" is adjusted so that A2limits at- 10V (approximately the breakdown voltage of the 1N 758 A Zener diode D1), for a depolarization of approximately 30mV from rest.
-
Secure Embedded Systems: The Threat of Reverse Engineering
PCB silk screen markings can often provide clues as to the identity of tiny unmarked parts: D101 is probably a diode , Z12 may well be a Zener diode.
-
Bill Of Materials - Bosch 4221565 Brake ECU
Marking "%NK" ref BZX84-C15/DG/B3.http://www.nxp.com/products/ diodes / zener _diodes/BZX84-C15.html#packages-packing .
-
An automatic recording dilatometer
At the switch point a cali- bration mark is placed on the chart; simultaneously, the galvanometer deflection is reduced to zero hy the introduction into the circuit of a biasing voltage (derived from ;I Zener diode unit) equal to the e.m …
Indicates content that may require registration and/or purchase.