-
Supplier: Sumitomo Machinery Corp. of America
Description: Features zero backlash, minimal lost motion and high torsional stiffness. These reducers excel in applications that demand accurate positioning, such as industrial robotics and automated production equipment. High shock load capacity Compact size and high torsional stiffness Small
- Gear Ratio: 29 to 179 (X : 1)
- Output Torque: 45,486.7256637168 In-lbs
- Maximum Input Speed: 6,150 rpm
- Backlash: 1.000000000000002 arcmin
-
Supplier: FAULHABER MICROMO
Description: Zero backlash spur gearheads All steel construction Preloaded gearheads
- Gear Ratio: 120 (X : 1)
- Output Torque: 0.13274336283185836 In-lbs
- Maximum Input Speed: 8,000 rpm
- Reducer Style: Motor Mount / Gearhead
-
Supplier: FAULHABER MICROMO
Description: Zero backlash spur gearheads All steel construction Preloaded gearheads
- Gear Ratio: 76 (X : 1)
- Output Torque: 0.884955752212389 In-lbs
- Maximum Input Speed: 5,000 rpm
- Reducer Style: Motor Mount / Gearhead
-
-
Supplier: FAULHABER MICROMO
Description: Zero backlash spur gearheads All steel construction Preloaded gearheads
- Gear Ratio: 879 (X : 1)
- Output Torque: 0.2654867256637167 In-lbs
- Maximum Input Speed: 5,000 rpm
- Reducer Style: Motor Mount / Gearhead
-
Supplier: FAULHABER MICROMO
Description: Zero backlash spur gearheads All steel construction Preloaded gearheads
- Gear Ratio: 879 (X : 1)
- Output Torque: 0.884955752212389 In-lbs
- Maximum Input Speed: 4,000 rpm
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Conic Systems
Description: The HDC is a zero-backlash harmonic gear component set. It is an excellent choice as a high ratio, gear reducer for precision rotary positioning, servo gearing, robotic, and high accuracy industrial drive applications. The standard wave generator includes an Oldham coupling allowing
- Gear Ratio: 64 to 315 (X : 1)
- Output Torque: 39.8230088495575 to 35,398.2300884956 In-lbs
- Maximum Input Speed: 12,000 rpm
- Backlash: 0 arcmin
-
Supplier: Conic Systems
Description: The CSF series is a high performance, zero backlash harmonic gear component set. Excellent choice over planetary and cycloidal gear reducers. Conic’s CSF offers a lifetime of superior motion control performance with superb accuracy, repeatability and durability. Axially compact, it
- Gear Ratio: 63 to 200 (X : 1)
- Output Torque: 30.9734513274336 to 1,212.38938053097 In-lbs
- Maximum Input Speed: 14,000 rpm
- Backlash: 0 arcmin
-
Supplier: Conic Systems
Description: Harmonic Gearing with Integrated Cross Roller Bearing The CSF-CR1 series is a high-performance, zero tooth backlash gearhead that integrates a cross roller output bearing. Simplifying customer mounting and design, the CSF-CR1 offers superior motion control performance in a compact
- Gear Ratio: 50 to 160 (X : 1)
- Output Torque: 1,256.63716814159 to 10,734.5132743363 In-lbs
- Maximum Input Speed: 10,000 rpm
- Backlash: 0 arcmin
-
Supplier: Kinematics Manufacturing, Inc.
Description: tooth, our hourglass worm engages 5-11 teeth on the pitch line of the ring gear from the hourglass thread. This increased tooth engagement gives the gearbox enormous strength and power. Applications When little to no backlash is needed for an application, the Kinematics ZE slewing drive is
- Holding Torque: 2,212.389380530975 to 162,241.887905605 Ft-lbs
- Gear Ratio: 30 to 156,600 (X : 1)
-
Supplier: Conic Systems
Description: The Lifetime series is a precision harmonic gearbox designed as a direct replacement for a traditional planetary gearhead but offers lifetime zero backlash and repeatability better than 10 arc-sec. The LT series is available in NEMA 17, 23, 34 & 42 and metric sizes. The proprietary
- Gear Ratio: 50 to 200 (X : 1)
- Output Torque: 106.194690265487 to 2,123.89380530973 In-lbs
- Maximum Input Speed: 7,300 rpm
- Backlash: 0 arcmin
-
Description: are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where
- Gear Ratio: 9 (X : 1)
- Output Torque: 1.875 In-lbs
- Backlash: 30 arcmin
- Shaft Alignment: Parallel In-line
-
Description: are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where
- Gear Ratio: 17.84 (X : 1)
- Output Torque: 1.875 In-lbs
- Backlash: 30 arcmin
- Shaft Alignment: Parallel In-line
-
Description: are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where
- Gear Ratio: 6.83 (X : 1)
- Output Torque: 1.875 In-lbs
- Backlash: 30 arcmin
- Shaft Alignment: Parallel In-line
-
Description: are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where
- Gear Ratio: 23.5 (X : 1)
- Output Torque: 1.875 In-lbs
- Backlash: 30 arcmin
- Shaft Alignment: Parallel In-line
-
Supplier: Nabtesco Motion Control, Inc.
Description: (max) high performance. low profile infinite positioning indexer. The RS Series incorporates Nabtesco's near-zero backlash gearbox with the added right angle feature to provide numerous benefits over traditional cam & worm gear turntable designs. The indexer design provides a long term
- Gear Ratio: 193.6 to 240 (X : 1)
- Output Torque: 78,053.0973451327 In-lbs
- Backlash: 1.000000000000002 arcmin
- Gearing: Cycloidal
-
Supplier: Cone Drive Gearing Solutions
Description: Absolute zero backlash for life, low backlash as low as 3 arc minutes and standard backlash. Product Specifications Case Sizes: 38, 51, 64, 76 and 89 Output Torque: Up to 7800 lb.in. (880 Nm) Gear Ratios: 5, 6, 7, 8, 9, 10, 15, 20, 25, 30, 40, 50 and 60 (all ratios exact)
-
Supplier: Andantex USA, Inc.
Description: Overview DRP+ planetary gearboxes are the dedicated solution to ZERO-BACKLASH rack & pinion and rotary table drive applications. They consist of two top quality planetary reducers mounted in parallel inside of a super rigid universal housing. Two integral output pinions engage
- Axis Drive Force: 30,000 lbs
- Axis Weight Rating: 200,000 lbs
- Gearing: Helical Tooth
-
Supplier: ATLANTA Drive Systems, Inc.
Description: well as during changes in direction of travel. We have several different different solutions to achieve a zero-backlash drive system: SPLIT-PINIONS: The simplest zero-backlash drive system utilizes a split-pinion, which consists of two pinion halves and an axial spring
- Axis Drive Force: 953 lbs
- AGMA Quality: AGMA 12
- Features: Ground Teeth
- Gearing: Helical Tooth
-
Supplier: Andantex USA, Inc.
Description: machine designers a library of standard solutions. Units are available In-Line or Right- Angle. Furthermore ZERO-BACKLASH DualDRIVE (one motor) or TwinDRIVE (two motors) arrangements are available. The inherent stiffness and robust life of the KRP range make these units an excellent
- Gear Ratio: 5 to 10 (X : 1)
- Output Torque: 2,212.38938053097 to 3,097.34513274336 In-lbs
- Gearing: Bevel / Miter
- Reducer Style: Integral Base
-
Supplier: Onvio LLC
Description: All steel construction for operation at a wide temperature range. Constant contact on all cam followers for excellent load sharing, high shock load capacity, and consistent torsional stiffness. High capacity output bearing. Pre-loaded needle bearing cam follower assures zero-backlash.
- Gear Ratio: 13 (X : 1)
- Backlash: 0 arcmin
- Reducer Output: Coupling or Bushing, Hollow Shaft, Solid Shaft
- Gearing: Cycloidal
-
Supplier: Cone Drive Gearing Solutions
Description: Accepts all servo manufacturers No need for customers to design their own motor adapter plates Uses current Model HP Easy to upgrade current Model HP where a new servo motor is needed Zero backlash coupling Maximizes overall stiffness and ensures proper fit of couplings Multiple levels
-
Supplier: ATLANTA Drive Systems, Inc.
Description: backlash of less than 2 arc-minutes is provided standard, with lower backlash levels available as an option. They are available in five sizes (50 mm to 125 mm center distance) with input speeds up to 5,000 rpm, reduction ratios from 4.75 to 52:1 and output torque capacities up to 1,650
- Gear Ratio: 19.5 (X : 1)
- Output Torque: 3,540 In-lbs
- Maximum Input Power: 7.68 HP
- Maximum Input Speed: 3,000 rpm
-
Supplier: ATLANTA Drive Systems, Inc.
Description: backlash of less than 2 arc-minutes is provided standard, with lower backlash levels available as an option. They are available in five sizes (50 mm to 125 mm center distance) with input speeds up to 5,000 rpm, reduction ratios from 4.75 to 52:1 and output torque capacities up to 1,650
- Gear Ratio: 4.75 (X : 1)
- Output Torque: 1,672.6 to 2,522.1 In-lbs
- Maximum Input Power: 26.5363636210758 HP
- Maximum Input Speed: 4,000 rpm
-
Supplier: Cone Drive Gearing Solutions
Description: filled with grease: No vents or breathers; Maintenance free; no lubricant service required Fast and error-free motor assembly: Motor adapter plate provided to mate to your servo motor; Integrated, zero-backlash clamping coupling Product Specifications Case Sizes: 50, 70, 90 and 120
-
Supplier: DieQua Corporation
Description: DieQua’s Series PGW servo gearheads are designed to bolt on directly to belt drive linear actuator systems to shorten powertrain length. The dynamically balanced collar clamping mechanism that attaches to the actuator and motor shaft ensures interface concentricity and zero-slip power
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Bervina Ltd.
Description: Bervina jaw coupling is a three-piece design coupling that has an elastomeric element (spider) between two aluminum hubs. Our zero backlash jaw couplings are with metric and inch bores, keyed or keyless with set screw fixing. It can be used for applications such as: pumps, mixers,
- Bore Diameter: 0.1181103 to 0.2755907 inch
- Coupling Diameter: 0.5511814 inch
- Coupling Length: 0.8661422 inch
- Angular Misalignment: 1 degrees
-
Supplier: Kollmorgen Corporation
Description: Kollmorgen IL Series Direct Drive Linear ironless motors have no slots for the coil windings. This design provides a very light mass, zero attractive forces between the coil assembly and the magnet way, and zero cogging. These motors are ideal for applications requiring very low
- Rated Continuous Thrust Force: 6.81144 to 58.8976 lbs
- Peak Force: 26.976 to 359.68 lbs
- Maximum Acceleration: 4.60754332313965 to 11.7227319062181 g
- Nominal Stator Length: 2.5196864 to 20.1574912 inch
-
Supplier: Kollmorgen Corporation
Description: systems that far exceed the throughput of mechanical or variable reluctance technologies Direct load connection eliminates backlash, compliance, maintenance and eventual replacement of gearboxes, belts or pulleys Zero backlash and compliance provides more responsive
- Continuous Torque: 51.6 to 3,000 In-lbs
- Rotor Inertia: 0.86376 to 76.7472 oz-in-sec²
- Shaft Speed: 800 rpm
- Diameter / Width: 6.900791128 to 14.245283283 inch
-
Supplier: IntelLiDrives, Inc.
Description: - Turn-key solution linear motor solution - Modular design - High speed and acceleration - Zero backlash - Integrated cable track - Low profile The Direct Drive Linear ServoSlide system is a direct drive actuator that eliminates wear, friction, backlash and compliances
-
Supplier: IntelLiDrives, Inc.
Description: - Turn-key solution linear motor solution - Modular design - High speed and acceleration - Zero backlash - Integrated cable track - Low profile The Direct Drive Linear ServoSlide system is a direct drive actuator that eliminates wear, friction, backlash and compliances
-
Supplier: IntelLiDrives, Inc.
Description: - Turn-key solution linear motor solution - Modular design - High speed and acceleration - Zero backlash - Integrated cable track - Low profile The Direct Drive Linear ServoSlide system is a direct drive actuator that eliminates wear, friction, backlash and compliances
-
Supplier: IntelLiDrives, Inc.
Description: The Direct Drive XY Linear Servo Slide Robotic Arm is a direct drive actuator that eliminates wear, friction, backlash and compliances associated with mechanical transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes IntelLiDrives Linear Motors Benefits •·
-
Supplier: Kollmorgen Corporation
Description: thrust force per size—ideal for accelerating and moving high masses Maintains the stiffness required for machining and other process forces Zero maintenance No ball screws, gearboxes, rack and pinions, or belts and pulleys Zero backlash and compliance High stiffness High
- Rated Continuous Thrust Force: 12.8 to 70.8 lbs
- Peak Force: 37.1 to 247 lbs
- Maximum Acceleration: 10 g
- Nominal Stator Length: 2.5196864 to 5.0393728 inch
-
Supplier: Kollmorgen Corporation
Description: achieve proper triggering Benefits Direct load connection eliminates maintenance of gearboxes, belts or pulleys Zero backlash and compliance provides more responsive system performance Eliminates coupling devices, reducing overall machine size Embedded motor enables compact
- Other Output Power: 1.20619834641254 to 26.9384297365467 HP
- Continuous Current: 1.53 to 94.5 amps
- Continuous Torque: 4.33628318584071 to 30,486.7256637168 In-lbs
- Rotor Inertia: 0.000696672 to 1,444.32 oz-in-sec²
-
Supplier: Mecademic
Description: Minimize footprint The Meca500 is smaller than any industrial robot arm. Featuring an embedded controller, it is also unbelievably compact. Reduce tolerances Built with precision-machined aluminum and zero-backlash gearboxes, the Meca500 is the world’s most precise six-axis
- Gripping Force: 40 N
- Stroke: 330 mm
Find Suppliers by Category Top
Featured Products Top
-
) gears solve these issues with zero-backlash operation, coaxial shaft design, and a high torque-to-weight ratio, ensuring micron-level precision and reliable performance in demanding applications. Key Features Zero-backlash operation for precise, repeatable (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
Zero-backlash for repeatable accuracy and high performance Coaxial shafts simplify mechanical layouts, reducing assembly complexity (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
simplifies maintenance and replacement, helping reduce equipment downtime and improve overall operational efficiency. Key Features High Torque Density in a Compact Design Zero Backlash (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
DieQua’s Sesame Series PGW inline planetary gearheads are designed to bolt-on directly to linear actuator belt drive systems to shorten powertrain length. Dynamic balanced collar clamping mechanism to the actuator and motor shaft ensures interface concentricity and zero slip power (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
torque up to 50,000 Nm without slippage, while maintaining concentricity within 0.01 mm TIR (Total Indicator Runout). Engineering Advantages: Zero Backlash (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
Locking Device to eliminate the gap between the hub and the shaft. The Shaft Locking Device uses the friction bond between the Shaft Locking Device and the shaft/hub to create a zero backlash connection. This connection is easily releasable to remove the mechanical interference fit. Shaft (read more)
Browse Shaft-Hub Locking Devices Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
Advances in Sustainable and Competitive Manufacturing Systems
It is driven by a zero backlash gearbox from SEW, model FAZ37R17 i:1/365, with .
-
ISA SRVOMTR SIZNG APPL - Servomotor Sizing and Application
Low and zero backlash gearboxes are also available and should be used when the application warrants it.
-
The Evolution of All Electric Fastening Systems: G86 to Multi-Flex
The rotary motion is obtained using a zero backlash gearbox and servo motor drive train.
-
Device design to scan a dental imprint
For the rotation movement around Oz axis a stepping motor has been used with a zero backlash gearbox which transmits the movement to the pivoting shaft sustained by a pair of radial ball bearings through a pair of gear wheels with straight …
-
Stepper Motors - MicroMo Electronics, Inc.
• Available with a wide range of precision planetary, spur, hybrid and zero backlash gearboxes .
-
Development of fast-response servos for military and naval systems. 1. Servo performance
Fig. 2 General view of the instrument servo assembly, which carries the 60:l ratio zero - backlash gearbox , mechanical differential assembly, BAe rate gyro and signal-processing circuits, ten-way slip-ring unit and low- power servo to input hull disturbance data .
-
The Economics of Retrofitting and Rebuilding Core Manufacturing Assets
Linear motors, ground-thread ballscrews, zero - backlash gearboxes and precision bearings are making machine tools simpler and more reliable.
-
Structural optimization and modeling of large dynamic structures for controls simulation
Thus, with the use of a single drive or multiple drives without counter-torque, even the use of zero - backlash gearboxes does not eliminate a substantial range of lost motion due to low stiffness.
-
1993 CAT workshop on beamline optical designs
The rotary axle drive system consists of a dc servo motor (MCLennan)driving a zero backlash precision gearbox (Alpha Gebebetrau).
-
CR4 - Thread: ABT Mechanisms For Motions In Microns
A harmonic drive is a relatively inexpensive, highly precise reduction gearbox with zero backlash .
Indicates content that may require registration and/or purchase.