-
Supplier: CGIS
Description: from the valve centerline. The main advantage of the Triple Offset Butterfly Valve is that the disc and seat close without rubbing. They only come into contact at the fully closed position, which eliminates a major source of wear. The end result for high precision brands is
- Features: Butterfly Valves
-
Supplier: TrimTeck
Description: High torque and triple offset design ensures zero leakage. The Optimux OpTE™ triple offset design provides bubble-tight shut-off for critical applications in a wide variety of industrial processes such as petroleum refining, cryogenics applications, pulp and paper and many others. Our
- Valve Size: 2 to 48 inch
- Number of Ports/Ways: 2
- Flow (Cv): 52 to 147,000
- Connection Description: Bolt Flange
-
Supplier: Assured Automation
Description: seating. Since the valve's bore and disc are not a perfect circle, the sealing mechanism is allowed to unseat itself with less torque, resulting in a lower dynamic torque. The sealing components are inherently fire-safe with metal-to-metal seating while maintaining a bidirectional,
- Valve Size: 3 to 48 inch
- Pressure Rating: 285 to 1,500 psi
- Media Temperature: -425 to 1,500 F
- Number of Ports/Ways: 2
-
-
Supplier: Curtiss-Wright, Valve Group
Description: Solent & Pratt or Valve Group - Korea manufacturing facilities. Overview of options and features. High-performance Butterfly valve. PTFE Sealed Firesafe Valve Double Block & Bleed, Triple Offset Segment Values that provide absolute shut off Triple Offest Segment
- Valve Size: 2 to 84 inch
- Number of Ports/Ways: 2
- Agency: API
- Connection Description: Bolt Flange, Threaded
-
Supplier: Velan, Inc.
Description: Bidirectional, zero-leakage, triple-offset butterfly valves Features and benefits The Torqseal's advanced design features three-way eccentricity and unique elliptical seat geometry ensuring compressive sealing around the entire seat and a "tightâ€, bubble-free
- Valve Size: 3 to 48 inch
- Agency: ASME
- Connection Description: Bolt Flange, Butt Weld
- Features: Butterfly Valves, Other
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits Fugitive emissions are a critical factor in the performance of any HF Acid valve and at Velan, we have been committed to reducing emissions beyond the
- Valve Size: 2 to 36 inch
- Agency: ASME
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Other
-
Supplier: Velan, Inc.
Description: Bidirectional, zero-leakage, triple-offset butterfly valves Features and benefits DESIGN FEATURES: • Triple-offset disc rotation: Provides bubble-tight sealing without rubbing or galling. • Cryogenic stem packing: Composed of superposed Viton O-rings and expanded graphite
- Valve Size: 3 to 80 inch
- Agency: ASME
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Other
-
Supplier: Velan, Inc.
Description: Standard and bolted bonnet for low emissions, all stainless steel knife gate valves. Features and benefits • Designed to handle light slurries, pulp stock and corrosive fluids in process industries where applications call for resilient seat with zero leakage to 150 psi (10.3
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 psi
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Gate / Knife Valves
-
Supplier: NIBCO INC.
Description: shutoff and zero stem leakage tested per the API 598 specifications Economical field replaceable components Available with manual operators, lockable spring to close hand-levers and pneumatic actuators Temperature rating: -4° F to 400° F (soft seated) Valves available to mount
- Valve Size: 1 to 6 inch
- Media Temperature: -4 to 400 F
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Sampling / Dispensing Valves, Shut Off Valves
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out
- Valve Size: 14 to 24 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out
- Valve Size: 14 to 24 inch
- Pressure Rating: 250 psi
- Features: Bolt Flange
- Primary Material: Ductile Iron
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out
- Valve Size: 14 to 16 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out
- Valve Size: 14 to 48 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
Find Suppliers by Category Top
Featured Products Top
-
productivity: customers benefit by realizing increased security, less downtime and lower maintenance. V1-1’s are engineered to be leak-free, maximize flow and reduce the overall cost of ownership. So confident of their performance, only ValvTechnologies’ V1-1 valves are backed by the best four year, zero-leakage warranty in the industry. (read more)
Browse Ball Valves Datasheets for ValvTechnologies, Inc. -
DynaFly Series - Butterfly Valve with Electric Actuator - 900/922 Series The DynaFly 90 Wafer and 92 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
The 281 Zero Leak PRI® is a new pressure relief insert for thermal relief and low flow hydraulic pressure relief applications where zero leakage is needed. Weighing only 6 grams, typical flow rates range from a few mL's per minute for thermal relief applications, and up to 0.5 GPM (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
protection against seat corrosion that can cause plug face damage and leakage. The raised seat provides an area for solids to be pushed away, ensuring positive closure. Cast iron valves are pressure rated to 175 psi CWP as standard in .5 to 12 inch sizes; cast iron valves 14 inch and larger are (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
. Zero Leak PRI This 0.281” diameter valve is ideal for thermal relief and low flow hydraulic pressure relief applications where zero leakage is needed. Available cracking pressures range from 800 to 4700 (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
compounds available on application. Multiple packing system designs are available to meet a wide variety of slurry and dry application conditions. Additionally, DeZURIK’s packing system options provide zero leakage to atmosphere. For more information visit DeZURIK.com. (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
. DFT valves can be installed in a vertical or horizontal orientation, have tight shut-off/zero leakage, and are built for superior performance. DFT® takes pride in working closely with our customers to solve complicated problems. The results are valves that provide superior (read more)
Browse Check Valves Datasheets for DFT Inc. -
corrosion resistance, making it ideal for corrosive or high-purity media. The bellows-sealed bonnet ensures a zero-leakage stem seal, preventing media escape and protecting operators and the (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
mechanical strength and pressure containment SS304 internals ensure corrosion resistance and extended valve life Precision sealing for tight shutoff and zero leakage (ANSI Class VI) Easy integration into control systems via standard interfaces Available with (read more)
Browse Ball Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DFT® model ALC® easily replaces unreliable double door / butterfly check valves. -- No more door springs or hinge pin failures -- No more leakage due (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
Proceedings of the thirteenth AEC air cleaning conference, San Francisco, California, 12--15 August 1974
Systems that are designed for low infiltration solve this problem by installing " zero " leakage butterfly valves .
-
Federal Register > Thursday, October 15, 2009 > [74 FR 52997] Buy America Waiver Notification
Specifically, the City of Colorado Springs was not able to find a domestic supplier for a 42 inch Vanessa Zero Leakage 30,000 Series Butterfly Valve .
-
Application of owner technical management in hydraulic machinery and electrical equipment investment target control
Water leakage Leakage of butterfly valve is zero in the initial days, and less than 3.87 L/min in the warranty period.
-
CR4 - Thread: Methanol Leaks and Gate Valves with Hastelloy Trim
We used a zero leakage Parallel Disc Pressed Butterfly Valve for a methane application in Canada and all we specified was WC6/Stellite overlay,the gate valve will not perform with what you want,Butterfly Valve.
-
Output Feedback Control of Wind Display in a Virtual Environment
Unlike the simulations, though, it was not possible to start the controller with zero vent velocity due to leakage around the butterfly valves .
-
Sell Offset Type HP Butterfly Valve Wafer type (For Steam)
We specialize in the manufacture and sale of High-performance and Triple offset butterfly valve , providing tight shut-off and zero stem leakage , for all types of process applications.
-
Sell Dual Plate Check Valve Wafer type
We specialize in the manufacture and sale of High-performance and Triple offset butterfly valve , providing tight shut-off and zero stem leakage , for all types of process applications.
-
XE-prime EP-5C full power test. SPEAR report
Moreover, the flow rate decayed to near zero (less than .0005 lb/sec or 2.96 SCFM) following completion of each valve butterfly stroke thus indicating no excessive leakage in the five-inch butterfly valve actuation system.
-
XE-prime EP-4A startup tests. SPEAR report
Moreover, the flow rate decayed to near zero (less than .0005 lb/sec or 2.96 SCFM) following completion of each valve butterfly stroke thus indicating no excessive leakage in the five- inch butterfly valve actuation system* .
-
XE-Prime EP-6A startup tests. SPEAR report
Moreover, the flow rate decayed to near zero (less than .0005 lb/sec or 2.96 SCFM) following conrpletion of each butterfly valve stroke, thus indicating no excessive leakage in the five-inch butterfly valve actuators and associated pilot valves.
Indicates content that may require registration and/or purchase.