-
Supplier: Bobcat Company
Description: The E35 is a zero tail swing (ZTS) model in the Bobcat® M-Series compact excavators. With ZTS, you gain unrestricted rotation and greater flexibility when you work close to objects or walls. ZTS reduces damage to the machine and surrounding property, giving you lower
- Horsepower: 33.5 HP
- Load Capacity: 2666 to 2866 lbs
- Operating Weight: 7468 to 8374 lbs
- Travel Speed: 1.6 to 2.9 miles/hr
-
Supplier: Bobcat Company
Description: . The 418 Excavator is ideal in the construction, rental and utility markets. The 418 will be used by homeowners and contractors working in excavation, plumbing, landscaping, grading, demolition, electrical and cable applications.
- Horsepower: 10.2 HP
- Load Capacity: 527 lbs
- Operating Weight: 2593 lbs
- Travel Speed: 1.3 to 1.7 miles/hr
-
Supplier: Bobcat Company
Description: The E45 offers its operators true zero house tail swing so you can get close to your work with confidence. With a smoother, quieter and more efficient hydraulic system, increased arm break-out force, lift capacity, dump height, and slew force, the E45 will make working on the
- Horsepower: 42.7 HP
- Load Capacity: 5082 to 5255 lbs
- Operating Weight: 10077 to 10807 lbs
- Travel Speed: 1.5 to 2.9 miles/hr
-
-
Supplier: Bobcat Company
Description: Eliminating the use for a foot pedal control, the E42 offers fingertip control boom swing which makes it effortless to operate. The auto idle reduces noise on the jobsite, while improving fuel efficiency. The conventional tail swing makes it simple moving the machine in its
- Horsepower: 42.7 HP
- Load Capacity: 4180 to 4603 lbs
- Operating Weight: 9246 to 9976 lbs
- Travel Speed: 1.5 to 2.9 miles/hr
-
Description: Improved production Premium comfort Excellent reliability Reduced maintenance The Near-Zero Reduced Tail Swing on the Doosan DX235LCR allows it to work close to buildings and in confined areas without sacrificing performance. The DX235LCR is
- Horsepower: 173 HP
- Operating Weight: 53572 lbs
- Travel Speed: 3.6 miles/hr
- Type: Crawler Excavator
-
Supplier: Caterpillar Machines
Description: Compact Radius Configured without the additional counterweight the 302.7D CR is a true zero tail swing machine with the upper body staying within the width of the undercarriage during rotation. This enables the operator to work within confined areas and concentrate on the work
- Horsepower: 20.7 HP
- Operating Weight: 5681 to 5890 lbs
- Travel Speed: 1.3 to 2.36 miles/hr
- Type: Crawler Excavator
-
Supplier: Caterpillar Machines
Description: The Cat 301.7D CR gives you a blend of power, control and stability to make your working day easier and more productive. Compact Radius The zero tail swing Cat 301.7D CR can work comfortably in confined work areas with the machine upper frame able to slew within its track width
- Horsepower: 17.7 HP
- Operating Weight: 3726 lbs
- Travel Speed: 1.74 to 3.48 miles/hr
- Type: Crawler Excavator
Hinges (industrial)
(433 Companies)
Draglines
(13 Companies)
Excavating Services
(158 Companies)
Door Frames
(42 Companies)