-
Supplier: Allied Electronics, Inc.
Description: 18 AWG, Phone Plug Nickel-plated brass plugs. Accept 0.10"-0.28" diameter cable. Standard or right angle; right angle also available in “slim” version with solderless ground contact. The lifetime plug diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable
-
Supplier: Allied Electronics, Inc.
Description: 18 AWG, Phone Plug The slim ergonomic design is ideal for high density applications. The new X-Series improves on the design of the existing phone plug by offering the thinnest available 1⁄4 " plug with unique Neutrik chuck type strain relief on the market. The new plugs meet the most recent
-
Supplier: Allied Electronics, Inc.
Description: 18 AWG, Phone Plug The slim ergonomic design is ideal for high density applications. The new X-Series improves on the design of the existing phone plug by offering the thinnest available 1⁄4 " plug with unique Neutrik chuck type strain relief on the market. The new plugs meet the most recent
-
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Soft solders are filler metals that melt and flow below 800° F. They are typically available in solid wire or cored with a rosin or acid flux. Soldering alloys are available in tin, lead, silver, copper, antimony and other compositions and can be fabricated into wire, strip, paste, powder or
- Melting Range: 600 F
- Conductivity: 119,480,000,000 µS/cm
- Solder Alloy: Cadmium-Zinc (Cd-Zn)
- Product Form: Preform
-
Supplier: JC Cherry, Inc.
Description: Relay Sockets Solder Dip/8Pin 2.54mm/0.100"Spacing a : 2.63mm/0.104" 20.2mm/0.795"length
- Current: 1 amps
- Number of Pins/Blades: 8-Pin / Blade
- Terminal Type: Solder Terminals
-
Supplier: Accuris
Description: SOLDER, 81 SN/16.8 CU/2.5 ZN
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Aluminum brazing and soldering filler metals are used to join materials within the aluminum family of alloys. These materials are available in wire, strip, powder, paste (both corrosive and non-corrosive formulations) and preformed rings and shapes. Lucas-Milhaupt also offers aluminum flux-cored
- Melting Range: 725 F
- Features: Aluminum Alloy Braze, Flux Cored Wire, Solid Wire, Strip / Sheet / Foil
- Product Form: Paste, Powder, Preform
- Solder Alloy: Zinc-Aluminum (Zn-Al)
-
Supplier: JC Cherry, Inc.
Description: Relay Sockets Solder Dip/7Pin 2.54mm/0.100"Spacing a : 2.56mm/0.101" 15.0mm/0.591"length
- Current: 1 amps
- Number of Pins/Blades: 7-Pin / Blade
- Terminal Type: Solder Terminals
- Mounting Style: Surface Mount
-
Supplier: JC Cherry, Inc.
Description: Relay Sockets Solder Dip/6Pin 2.54mm/0.100"Spacing a : 2.63mm/0.104" 15.0mm/0.591"length
- Current: 1 amps
- Terminal Type: Solder Terminals
- Mounting Style: Surface Mount
-
Supplier: JC Cherry, Inc.
Description: Relay Sockets Solder Dip/5Pin 2.54mm/0.100"Spacing a : 4.63mm/0.182" 5.0mm/0.199"length
- Current: 1 amps
- Number of Pins/Blades: 5-Pin / Blade
- Terminal Type: Solder Terminals
-
Supplier: RS Components, Ltd.
Description: Weller Solder Chisel Tip XT-AL 1.6x1mm
- Equipment Type: Gun / Iron / Torch
- Process Capability: Soldering Equipment
-
Supplier: DigiKey
Description: STAND,SOLDER,REEL,DUAL,611-2
- Process Capability: Soldering Equipment
-
Supplier: TelephoneStuff.com
Description: footprint - Seamless Hubbell system integration - Transmits HD quality component video signals - Solder termination - AV Module: RCA - AV Module Type: RCA component (3), solder - Connector Body: Brass, nickel-plated 100 micro-inch - Performance Impedance: 75 Ohms - Mating Cycles: 500+
-
Supplier: TelephoneStuff.com
Description: - Seamless Hubbell system integration - Transmits HD component video signals with audio - Solder termination - 1.5 units - AV Module: RCA - AV Module Type: RCA component (5), solder - Connector Body: Brass, nickel-plated 100 micro-inch - Performance Impedance: 75 Ohms - Mating Cycles:
-
Supplier: ODG (Origin Data Global)
Description: CNP OM338 771 83.3-3-M04 S30; AL
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: SMA MALE CONNECTOR SOLDER ATTACHMENT FOR PE-SR401AL,PE-SR401FL, RG401
-
Supplier: VAST STOCK CO., LIMITED
Description: Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 2 deck, 1 pole/deck, 12 positions/pole, non-shorting & 2 deck,1 pole/deck, 12 positions/pole, non-shorting, 54A-2AL-2AL
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE HF 212, No-clean and Halogen-free Solder Paste, High tack, Low voiding, RoHS-compliant Pb-free soldering LOCTITE® HF 212 is a high tack, low voiding, RoHS-compliant solder paste with excellent fine pitch coalescence and extended stencil life and abandon time. Designed for
- Product Form: Paste
-
Supplier: Newark, An Avnet Company
Description: SSMA FEMALE CONNECTOR SOLDER ATTACHMENT FOR PE-SR405AL, PE-SR405FL, PE-SR405FLJ, RG405
-
Supplier: Pasternack
Description: PE3524LF-12 is a SMA female to SMA female cable using PE-SR401AL coax. This Pasternack SMA female to SMA female cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. Our female SMA to female SMA cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack
- Impedance: 50 ohms
- Cable Length: 1 ft
- Features: Cable Assembly
- Application: RF
-
Supplier: Pasternack
Description: PE34230LF-60 is a SMA male to SMA female cable using PE-SR401AL coax. This Pasternack SMA male to SMA female cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. Our male SMA to female SMA cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack
- Impedance: 50 ohms
- Cable Length: 5 ft
- Features: Cable Assembly
- Application: RF
-
Supplier: Pasternack
Description: PE34175LF-12 is a BNC male to BNC male cable using PE-SR401AL coax. This Pasternack BNC male to BNC male cable assembly uses a 50 Ohm BNC for connector 1 and a 50 Ohm BNC for connector 2. Our male BNC to male BNC cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE34175LF-12
- Impedance: 50 ohms
- Cable Length: 1 ft
- Connector Type: BNC
- Features: Cable Assembly
-
Supplier: Pasternack
Description: PE34230LF-12 is a SMA male to SMA female cable using PE-SR401AL coax. This Pasternack SMA male to SMA female cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. Our male SMA to female SMA cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack
- Impedance: 50 ohms
- Cable Length: 1 ft
- Features: Cable Assembly
- Application: RF
-
Supplier: Belmont Metals, Inc.
Description: Solders Featuring Body solders, Lead-base, Lead-free solders, Low melting solders, Miter-Al-braze (MAB), Tin-Antimony solders, Tin-base, Tin-Cadmium solders, Tin-Lead solders, Tin-Zinc solders Soldering is a process in which two or more
- Features: Solid Wire
- Solder Alloy: Tin-Lead (Sn-Pb)
-
Supplier: Belmont Metals, Inc.
Description: Solders Featuring Body solders, Lead-base, Lead-free solders, Low melting solders, Miter-Al-braze (MAB), Tin-Antimony solders, Tin-base, Tin-Cadmium solders, Tin-Lead solders, Tin-Zinc solders Soldering is a process in which two or more
- Features: Other
-
Supplier: Belmont Metals, Inc.
Description: Solders Featuring Body solders, Lead-base, Lead-free solders, Low melting solders, Miter-Al-braze (MAB), Tin-Antimony solders, Tin-base, Tin-Cadmium solders, Tin-Lead solders, Tin-Zinc solders Soldering is a process in which two or more
- Features: Other
- Solder Alloy: Tin-Lead (Sn-Pb)
-
Supplier: Memory Protection Devices, Inc.
Description: Model No. BH23AL Description 12 Volt Holder for "23A" Cell, Solder Lugs Material Polypropylene Contact Material Lugs: Steel, nickel plated overall Color Black Accessories Insulator no. BI-UM-3-4 Price, 100 pieces $0.51 Price, 500 pieces $0.43 Price, 1000 pieces $0.40 Package Size 100 Lead
- Features: Other
- Type: Plastic Holder
- Cell Capacity: Single Cell
- Mounting: Solder Lugs
-
Supplier: ODG (Origin Data Global)
Description: SOLDER TERMINAL
-
Supplier: Newark, An Avnet Company
Description: SMA MALE CONNECTOR SOLDER ATTACHMENT FOR PE-SR402AL,PE-SR402FL, PE-SR402FLJ, PE-SR402TN, RG402
-
Supplier: Newark, An Avnet Company
Description: SMA MALE RIGHT ANGLE CONNECTOR SOLDER ATTACHMENT FORPE-SR405AL, PE-SR405FL, PE-SR405FLJ, PE-SR405TN, RG405
-
Supplier: VAST STOCK CO., LIMITED
Description: USB Connectors Jam Nut Rcpt Soldering Term
- Gender: Female / Jack
- Connector Type: USB Connector
-
Supplier: Coilcraft, Inc.
Description: Developed for Linear Technology LT8697 monolithic step-down switching regulator designed to power 5V USB applications Very tight DCR tolerance – 15.7 mΩ; tight inductance tolerace – 2% Rigid package for mechanical stability and reliable pick and place operations Solder coated leads ensure
- Inductance Range: 0.538 microH
- DCR: 0.0496 ohms
- SRF: 490 MHz
- Operating Temperature: -40 to 125 C
-
Supplier: Belmont Metals, Inc.
Description: Zinc Alloys Featuring pure Zn shot for precious metal alloying and other uses; Zn plating anodes; Superdie and other Zn alloys for rubber-mold and permanent mold casting, ultrasonic solders. Special high grade Zn, ACS reagent grade Zn, Zamak die casting
- Features: Billet / Slab, Non-ferrous, Other
- Shape / Form: Ingot
- Type: Zinc / Zinc Alloy (UNS Z)
-
Supplier: DigiKey
Description: Battery Holder (Open) A23 1 Cell Solder Lug
- Features: Other
- Cell Capacity: Single Cell
- Mounting: Solder Lugs
Find Suppliers by Category Top
Featured Products Top
-
absolute Patented metallic active solder connection of sensor base element and (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
absolute Patented metallic active solder connection of sensor base element and (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
absolute Patented metallic active solder connection of sensor base element and (read more)
Browse Pressure Switches Datasheets for Endress + Hauser – Sensors & Components -
Patented metallic active solder connection of sensor base element and membrane (read more)
Browse Vacuum Switches Datasheets for Endress + Hauser – Sensors & Components
More Information Top
-
Three-Layer Zn/Al/Zn Clad Solder for Die Attachment
Unlike conventional Zn - Al solders , Zn/Al/Zn clad solders were successfully bonded without flux.
-
Microstructure and interfacial reaction of Sn–Zn–x(Al,Ag) near-eutectic solders on Al and Cu substrates
The Sn– Zn – Al solder possessed the best wettability on both Cu and Al substrates among the four solders.
-
Die attach properties of Zn–Al–Mg–Ga based high-temperature lead-free solder on Cu lead-frame
Formation of such IMCs at the interface between Cu lead-frame and Zn – Al solder has been reported in different literatures [24].
-
A Review of Pb-Free High-Temperature Solders for Power-Semiconductor Devices: Bi-Base Composite Solder and Zn–Al Base Solder
Before the reflow process, each surface of Zn – Al solder sheets was exposed to radio frequenct ͑RF͒ plasma etching to remove oxide layers.
-
Effects of Bonding Conditions on Bondability Using Zn/Al/Zn Clad Solder
Key words: Zn - Al solder , Zn-Al-Cu solder, Pb-free, clad material, eutectic melting, die attachment .
-
Interaction of Zn and Zn–4Al, Zn–15Al (wt-%) solder alloys with aluminium
Keywords: Zn – Al solders , Al alloy soldering, TLP, Isothermal solidification, EDS analysis, Cladding, Seam microstructure, Induction soldering .
-
Microstructures formed from mixed solders on copper substrate
To investigate possible microstructures resulting from such procedure, samples were prepared using small balls of four different Sn–Ag–Cu (SAC) Pb free solders, as well as Sn– Zn – Al solder , melted together with eutectic Pb–Sn solder paste and also various SAC solder …
-
Interfacial Reaction between Zn-Al-Based High-Temperature Solders and Ni Substrate
On the con- trary, there has been no report on the interfacial reaction between a Ni substrate and Zn - Al solder , where the formation and growth of some IMCs such as d (-: CoZn13), c (Ni3Zn14, D82: Cu5Zn8), and b1 (NiZn_LT, L10: AuCu …
-
Interfacial Reaction Between Cu Substrates and Zn-Al Base High-Temperature Pb-Free Solders
… Cu, on the melting temperature, hardness, wettability, etc., have been reported for Zn-Al base alloys,2,4 there has been no report on the chemical reaction near the interface of the Cu substrate and Zn - Al solder , where the formation and …
-
Sn-Zn-Al Pb-free solder—An inherent barrier solder for Cu contact
This is the first time to find a Sn-containing solder which, in contact with Cu, does not formCu-Snintermetalliccompoundduringheattreatmentand,thus,theSn- Zn - Al solder is termed an inherent barrier solder.
Indicates content that may require registration and/or purchase.