Products/Services for Zoom Potentiometer

  •  
    Zoom Lenses - (34 companies)
    Description. Zoom lenses are mechanical assemblies of lens elements that provide the ability to vary focal length and angle of view. In optical systems, shorter focal lengths provide greater optical power. In telescopy and photography, longer focal...
    Features
  • Linear Potentiometers-Image
    Linear Potentiometers - (88 companies)
    Linear potentiometers are sensors that produce a resistance output proportional to the displacement or position. Linear potentiometers produce a resistance output that varies according to the displacement or position of a slider or wiper...
  • Digital Potentiometers-Image
    Digital Potentiometers - (84 companies)
    Digital potentiometers are three-terminal resistors with an adjustable center connection. To set the output resistance, a digital signal is sent through an electrical interface. Digital Potentiometers Configurations. There are two main...
  • Potentiometers, Rheostats, and Trimmers-Image
    Potentiometers, Rheostats, and Trimmers - (443 companies)
    Potentiometers, rheostats and trimmers are three-terminal resistors that are used to measure or divide voltages, and to protect or control circuits. Potentiometers, rheostats, and trimmers are adjustable resistors used to measure or divide voltages...
  • String Potentiometers-Image
    String Potentiometers - (40 companies)
    String Potentiometers are used to measure the movement and displacement of objects. A cable or wire is attached to an object, and as the object moves, the transducer produces an electrical signal proportional to the wire's linear extension. How...
  •  
    Foot Switches - (181 companies)
    Multi-pedal. Snap action switch. Slow action switch. Potentiometer. Variable speed control. Explosion proof. Waterproof. Fully-guarded. Specifications. Switch Specifications. Switch specifications to consider when searching for foot switches include: Pedals...
  •  
    Rotary Position Sensors - (216 companies)
    Rotary position sensors include potentiometers, resolvers and a variety of magnetic and capacitive technologies. Sensors are designed for angular displacement less than one turn or for multiturn displacement. Rotary position sensors provide...
  •  
    Camera Control Units - (67 companies)
    Camera control units (CCUs) are used to remotely control operations such as zoom, panning, focus, and aperture. Camera controllers are used to remote control cameras and vision systems for industrial monitoring and security. Camera controllers...
  •  
    Optical Lens Assemblies - (180 companies)
    Optical lens assemblies are composed of a number of lenses mounted for a particular imaging function. These can include telecentric lenses, collimators, beam expanders, zoom lenses, etc. Optical lens assemblies are composed of a number of lenses...
  •  
    Boxes and Crates - (275 companies)
    Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire