Water Heaters
(407 companies)
Water heaters are used to transform thermal energy from a fuel source to a stream or reservoir of water. They can be described by their fuel source or may be one of several specific types of heaters. They can be configured to operate in-line...
Fluid Transfer Pump Systems
(261 companies)
...gear. hand. jet. linear. lobed rotor. manual. peristaltic. piston or plunger. radial piston. rocking piston. rotary vane. regenerative blower. screw. scroll. syringe. turbine. Specifications. Important performance specifications to consider when...
Capacitors
(1,271 companies)
...or spherical, resulting in several possible designs and form factors. Common dielectric materials include air, paper, certain plastics, glass, oil, and Mylar. A basic capacitor connected to a battery. Image credit: Electronics Tutorials. When a capacitor...
Resistors
(779 companies)
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Inductors, Coils, and Chokes
(1,025 companies)
...of material around which the coil is wound. With inductors, coils and chokes, air cores result in the least inductance for a given coil radius and number of terms. Materials and Configurations. Selecting inductors, coils and chokes requires...
Thermal Switches and Thermal Protectors
(593 companies)
...voltage is specified for alternating-current (AC) and direct-current (DC), with AC exhibiting a greater self-extinguishing tendency of an arc across an air gap and therefore able to hold a greater potential difference. Life Cycles. Expected number...
Fuses
(946 companies)
Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits.
Air Valves
(758 companies)
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
AC-DC Adapters
(341 companies)
AC-DC adapters accept AC input voltage directly from a wall outlet, and output DC voltage.
DC-DC Converters
(762 companies)
DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-AC Inverters
(695 companies)
DC to AC inverters are used for converting direct current (DC) into alternating current (AC). They are also known as DC to AC converters.
DC Motor Drives
(645 companies)
DC motor drives act as the interface and power supply between a motion controller and a DC motor.
Air Handlers
(341 companies)
Air handlers are a system-like device used in ventilating systems. They typically consist of a blower, heat exchange medium for heat or air conditioning, and housing.
Wheels
(373 companies)
Pneumatic wheels are filled with air for better shock absorption and usually consist of a rubber tire on a metal rim. Tube and tube-less versions are available. Phenolic wheels are created by applying heat and pressure to layers of paper or glass...
DC Power Supplies
(1,117 companies)
DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.