Complex Programmable Logic Devices (CPLD)
(59 companies)
Complex programmable logic devices (CPLDs) are integrated circuits (ICs) or chips that application designers configure to implement digital hardware such as mobile phones. CPLDs can handle significantly larger designs than simple programmable logic devices (SPLDs), but provide less logic than field programmable gate arrays (FPGAs).
In-system Programmability
Reprogrammable
One Time Programmable
Field-Programmable Gate Arrays (FPGA)
(122 companies)
Field-programmable gate arrays (FPGAs) have a different architecture than SPLDs and CPLDs, and typically offer higher capacities. FPGAs are also known as logic cell arrays (LCA) and programmable ASIC (pASIC).
Logic Dividers
(45 companies)
Logic dividers are integrated circuits that divide the frequency of an input signal by a divisor value.
IP Cores
(102 companies)
Intellectual property (IP) cores are pre-designed, pre-tested, integrated circuits or boards of industry-standard functions that can be easily used in embedded applications. Generally IP cores are treated as intellectual property and are licensed to OEMs.
Logic Analyzers
(77 companies)
Logic analyzers are used to characterize and debug hardware, design and test firmware and software, and perform synthesis integration.
Logic Encoders
(68 companies)
Logic encoders convert coded information into a familiar or uncoded format.
IC Clocks
(125 companies)
IC clocks are semiconductor integrated circuits (ICs) that are designed to keep time.
Programmable Logic Devices (PLD)
(205 companies)
...performs and how the various logic functions are interconnected. FPGAs are used in a wide variety of applications ranging from data processing and storage, to instrumentation, telecommunications, and digital signal processing. CPLDs, by contrast...
Shift Registers
(56 companies)
Shift registers are sequential logic circuits that are used to store and move data. They accept binary inputs from one serial or parallel source and then shift the data through a chain of flip-flops, one bit at time.
LED Drivers
(262 companies)
LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs), when in operation.