Thermal Oxidizers and Catalytic Oxidizers
(200 companies)
Thermal oxidizers and catalytic oxidizers are used to destroy volatile organic compounds (VOC) in process gases.
Receptacle Testers
(27 companies)
Receptacle testers are used to test wiring in electrical receptacles.
Board Mount Surge Suppressors
(25 companies)
Board mount surge suppressors are devices mounted on a printed circuit board (PCB) used to protect equipment from transient over voltages in power, data, and telephone circuits.
Steamers and Steam Generators
(119 companies)
...in food and beverage processing facilities, as well as hospitals and laboratories. Steam sterilizers are used as disinfectants and sanitizers against viruses, bacteria, fungi, spores, parasites, insects, and other organisms or microorganisms. They may...
RFID Tags
(153 companies)
...as well as assist in locating of missing pets. Hospitals have considering using tags to offer an immediate electronic history of the patient without the need for an accompanying physical record. Many races (foot, automotive, and others) use tags to provide...
Electrical Receptacles
(374 companies)
Electrical receptacles, outlets, and wall sockets accept plugs and provide current to run electrical devices. They are used in a variety of residential, general-purpose, commercial, industrial, laboratory, and hospital applications. Types...
Medical Tubing
(177 companies)
Medical tubing is made from a variety of materials and is typically sterilized and small in diameter. Glass, metal, plastic, and rubber silicone tubing are used in a variety of medical applications.
Isolation Transformers
(134 companies)
Specifications. Standards / Approvals. Isolation transformers may be manufactured to various quality standards. This is especially important for medical transformers, as medical device failure may have fatal consequences when used in hospitals and other...
Autoclaves and Sterilizers
(305 companies)
Autoclaves are used for applications requiring constant pressure and temperature for long periods of time. Common applications include the sterilization of instruments and polymerization of rubbers and plastics.
Cabinets and Casework
(649 companies)
Medical cabinets may feature adjustable shelves, double doors with locks, leveling guides, and other special features. Medical cabinets and casework is designed for use in hospitals, operating rooms, and other medical or surgical facilities...
Syringe Pumps
(65 companies)
Infusion or withdrawal syringe pumps provide high pressure and high accuracy for applications such as high performance liquid chromatography (HPLC). Used to deliver precise amounts of fluid at specific time intervals.
Enterprise Resource Planning Software (ERP)
(623 companies)
Enterprise resource planning (ERP) software supports the entire business process. Typically, ERP consists of modules such as marketing and sales, field service, production, inventory control, procurement, distribution, human resources (HR), etc.
Logistics Software
(134 companies)
Logistics software involves the integration of information, transportation, inventory, warehousing, material-handling, and packaging, and occasionally security. Logistics is a channel of the supply chain which adds the value of time and place utility.
Sink Faucets
(335 companies)
...in schools, hospitals, offices or other non-residential buildings. Other configurations are also available including general industrial, food service and laboratory. General industrial water faucets can be used for any industrial application for drawing...
AC Power Cords
(417 companies)
AC power cords carry alternating current from one area to another. There are many different standard plugs and voltages, depending upon the country.