Advanced Temperature Measurement and Control

Unit 5.3 - Effect of Look Performance

5-3. Effect of Loop Performance

Exchangers are often a subsystem of a unit operation. Poor exchanger control adversely affects the temperature control in processing equipment that is important for quality control. For example, temperature oscillations from exchangers in reactor or crystallizes recirculation lines, or distillation column feed lines, can cause off spec product. The rapid severe oscillations of limit cycles from low coolant flow excursions are particularly disruptive. Interaction between the exchanger and process equipment temperature loops can result in continuous cycling of all the temperature loops. For this reason, exchanger bypass or coolant makeup are preferred over coolant throttling as methods of liquid - liquid exchanger control. For throttling steam to exchangers, jackets, or coils, a pressure controller or remotely set pressure regulator is recommended as the inner (secondary) loop of a cascade control system (Ref. 3).
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
Category: Resistive Temperature Devices (RTD) Elements
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.