Overvoltage Protection of Low-Voltage Systems, 2nd Edition

Chapter 3: Origin and Effect of Surges

Overview

Electromagnetic compatibility (EMC) engineering usually proceeds from an interference model consisting of a source of interference (transmitter), a coupling mechanism (path) and a potentially susceptible equipment (receiver) (Figure 3 a).


Figure 3 a: Interference model

Electrical systems with electronic devices as potentially susceptible equipment are endangered by conducted interferences and interfering radiation (Figure 3 b) from the following six sources of interference:

  1. Direct and close-up lightning discharges

    Lightning electromagnetic impulse (LEMP): predominantly conducted interference such as lightning currents and partial lightning currents, potential increase of the struck system as well as interfering radiation.

  2. Power technical switching operations

    Switching electromagnetic impulse (SEMP): predominantly conducted interference as well as magnetic interfering radiation.

  3. Power technical system perturbation

    Predominantly conducted interference with voltage distortions.

  4. Electrostatic discharges

    (ESD): predominantly conducted interference by spark discharge.

  5. Low and high frequency transmitters

    Resulting in continuous interfering radiation.

  6. Nuclear explosions

    Nuclear electromagnetic impulse (NEMP): with a resulting impulse-shaped interfering radiation.


Figure 3 b: Electronic system endangered by radiation and conducted interference

The coupling between the source of interference and potentially susceptible equipment can be realized by either conduction and/or radiation (electric field, magnetic field or electromagnetic field). The coupling path can be described in the equivalent circuit diagram by combinations of resistances and/or capacitances and/or inductances.

Potentially susceptible equipment includes telecommunications engineering systems (i.e. electrical systems with electronic equipment and facilities). In lightning protection engineering, structural facilities, such as meeting places and areas with fire and explosion hazards, are considered to contain potentially susceptible equipment...
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
Category: EMI and RFI Testers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.