TCP/IP Lean: Web Servers for Embedded Systems, Second Edition

Chapter 12: Chipweb Miniature Ethernet Web Server

Overview

So far, the microcontroller Web server has been using a serial Serial Line Internet Protocol (SLIP) network interface. The next step is to adapt the server for use with Ethernet, and this chapter describes those adaptations.

Unfortunately, do-it-yourself hardware construction techniques are no longer applicable. A few chips hand-soldered on a prototyping board may have been adequate so far, but the use of 100-pin flatpack components puts you in a different hardware league. To provide a standard hardware base, I'll use the Microchip PICDEM.net [1] for all Ethernet experimentation, although the software could be adapted to other microcontroller networking platforms.

The Microchip PICDEM.net board also has a small amount of analog and digital I/O and an LCD display. These will be used for diagnostic purposes, although they are not essential to the operation of the networking software.

[1]PICDEM.net is the trademark of Microchip Technology Inc.

Hardware

Demonstration Board

The demonstration board (Figure 12.1) has the following peripherals:

  • two-line by 16-character alphanumeric LCD display

  • two analog potentiometers

  • user push button

  • three light-emitting diodes (LEDs): one marked "system," two marked "user"

  • 32Kb serial E2ROM

  • Ethernet interface

  • RS232 serial interface.


Figure 12.1: Ethernet demonstration board.

It would be difficult to drive all these peripherals using the same PIC16C76 as before. Instead, the 40-pin PIC16F877 is employed, which has

  • 8K 14-bit words Flash program memory

  • 368 bytes data memory

  • 256 bytes nonvolatile E2ROM

  • eight-level hardware stack

  • 10-bit analog-to-digital converter

  • Synchronous and asynchronous communication ports

  • three timers
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
Category: Oscilloscopes
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.