TCP/IP Lean: Web Servers for Embedded Systems, Second Edition

TCP/IP Illustrated Volume 1: The Protocols
W. Richard Stevens, Addison-Wesley, 1994
A comprehensive description of the TCP/IP protocols.
TCP/IP
Sidnie Feit, McGraw-Hill, 1998
Another good book on TCP/IP.
Webmaster in a Nutshell
Stephen Spainbour and Valerie Quercia, O'Reilly, 1996
An excellent quick-reference book on HTML and HTTP.
Microchip Technical Library CD-ROM
Microchip Technology Inc., http://www.microchip.com
Complete set of data sheets and application notes for PICmicro microcontrollers and other devices.
LM75 Digital Temperature Sensor
Data sheet, National Semiconductor, http://www.national.com
PCF8583 Clock Calendar with 256 x 8-Bit Static RAM
Data sheet, Philips Semiconductors, http://www-us.semiconductors.philips.com
M24256 256Kbit Serial I2C Bus EEPROM
Data sheet, ST Microelectronics, http://www.st.com
Etherlink III ... Adapter Drivers Technical Reference
3COM Corporation, http://www.3com.com
RFCs (requests for comment)
http://www.faqs.org/rfcs
The standardization documents for TCP/IP and Internet protocols.
RTL8019AS Ethernet Controller
Data sheet, Realtek Semiconductor Corp.
http://www.realtek.com.tw
Elan104-NC single-board PC-compatible with PC104 and network interfaces
Arcom Control Systems, http://www.arcomcontrols.com
Single-board computer with DOS in ROM: an excellent test bed for the software in this book.
It also can be used with NETMON for tracing serial or Ethernet transactions.
PWEB board with signal conditioning
Io Ltd., Cambridge, U.K., http://www.ioltd.co.uk
Industrial PICmicro board, software-compatible with the author's design.
RICE17A PICmicro emulator, PIC-ICD PICmicro in-circuit debugger
Advanced Transdata Corp. Dallas, TX, http://www.adv-transdata.com
Excellent emulator that is fully compatible with the PCM compiler.
EMP20 Device Programmer
Needham's Electronics, http://www.needhams.com
Good parallel port device programmer. It can program the PICmicro microcontroller and E 2ROM using personality modules.
RICE17A...