Gas Turbine Engineering Handbook, Third Edition

Part I: Design Theory and Practice

Chapter List

Chapter 1: An Overview of Gas Turbines
Chapter 2: Theoretical and Actual Cycle Analysis
Chapter 3: Compressor and Turbine Performance Characteristics
Chapter 4: Performance and Mechanical Standards
Chapter 5: Rotor Dynamics

Overview

The gas turbine is a power plant, which produces a great amount of energy for its size and weight. The gas turbine has found increasing service in the past 40 years in the power industry both among utilities and merchant plants as well as the petrochemical industry, and utilities throughout the world. Its compactness, low weight, and multiple fuel application make it a natural power plant for offshore platforms. Today there are gas turbines, which run on natural gas, diesel fuel, naphtha, methane, crude, low-Btu gases, vaporized fuel oils, and biomass gases.

The last 20 years has seen a large growth in Gas Turbine Technology. The growth is spearheaded by the growth of materials technology, new coatings, and new cooling schemes. This, with the conjunction of increase in compressor pressure ratio, has increased the gas turbine thermal efficiency from about 15% to over 45%.

Table 1-1 gives an economic comparison of various generation technologies from the initial cost of such systems to the operating costs of these systems. Because distributed generation is very site specific the cost will vary and the justification of installation of these types of systems will also vary. Sites for distributed generation vary from large metropolitan areas to the slopes of the Himalayan mountain range. The economics of power generation depend on...
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
Category: Steam and Gas Turbines
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.