Gasification, Second Edition

5.7: BLACK LIQUOR GASIFICATION

5.7 BLACK LIQUOR GASIFICATION

Black liquor gasification is a specialized field (see also Section 4.3.2). Particular difficulties are the high inorganic load, particularly of sodium, and the requirement to recover this for recycling. In addition, the sodium poses problems for conventional refractory solutions. Add to this concern about the potential for tar formation from the lignin content, and it is understandable why only a few companies have attempted to realize this technology.

In comparison with conventional combustion technology (Tomlinson Boilers), pressurized black liquor gasification can increase the energy recovery in the pulping process from 65% using the most modern combustion equipment to about 75%. Compared with much of the existing installed equipment, of which the majority is 30 years of age or older, electric energy generation can increase by a factor of two to three. The quality of green liquor from a gasifier can provide process advantages, since sodium and sulfur are recovered separately for recycling to the digester, offering the opportunity for increased pulp yield and quality. The causticizing load does increase, however, which is a disadvantage.

In addition, the risk of a smelt-water explosion involved in conventional boiler technology is absent when gasifying black liquor, due to the small smelt inventory in the process.

5.7.1 The Chemrec process

Chemrec has built a number of small demonstration plants including a 75 tDS/d (tonnes dry solids per day), as well as one commercial unit of 300 tDS/d (Chemrec, 2002). These are all based on quench technology, and most use air...
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
Category: Combustion Engines
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.