Juniper Networks Secure Access SSL VPN Configuration Guide

Host Checker functions on Windows, Macintosh, and Linux machines and provides compliance checking abilities on a remote machine.
The Windows module comes with predefined rules which can check for a wide array of antivirus, antispyware, antimalware, firewall, and operating system-checking packages. It can additionally check for other machine characteristics, such as running processes, files, Registry settings, and ports running on a machine (as well as perform other checks).
You can integrate Host Checker at the realm, role mapping, role, and resource policy levels to provide you with exceptional granularity for controlling how your users interact with the product.
Host Checker offers a wide range of remediation actions, such as enabling a custom message and enabling custom actions (evaluating other policies), as well as other, more powerful actions, such as killing processes and deleting files.
Cache Cleaner allows administrators to ensure that a client does not leave data in browser caches and other folders on the machine onto which it is connecting.
Cache Cleaner runs on Windows, and has the most features when running through Internet Explorer.
When using Internet Explorer, Cache Cleaner can remove content from individual domains, or can clear out specific files and folders.
When running in browsers other than Internet Explorer (e.g., Firefox) Cache Cleaner can remove files and folders on the client machine to clean up after the client's session.
Secure Virtual Workspace creates a virtual desktop environment within which all activity can be contained.
You...