Juniper Networks Secure Access SSL VPN Configuration Guide

Traditional remote access technologies have often forced administrators to implement all-or-nothing approaches when it comes to remote access. IPSec technologies used to make it very difficult to provide restrictive resources to users in a scalable and easily comprehendible fashion. The IVE really shines through its qualities when it comes to configuring access to resources within your organization without having to provide users with too much access to your network. Not only does the IVE do a remarkable job of being able to provide least privilege access but also it does so in a manner that can scale across a great number of users. All this can be achieved while still providing an intuitive interface, which will provide more time for administrators to perform daily duties rather than explain to users how to access resources.
In this chapter we focus on a few of the main access methods that the IVE provides. We begin with an overview of these technologies followed by an in-depth discussion of the various access methods. We focus on real-world implementation of these features and the many options that administrators can employ to further customize and control for user experience.
One of the main reasons why the Juniper IVE SSL VPN is so popular is because it provides simple methods of deployment for user access. In many cases, you don't even need to deploy a client at all for secure remote user access. Such clientless deployments are the focus of this chapter. The...