Achieve PMP Exam Success PMBOK® Guide: A Concise Study Guide for the Busy Project Manager, 3rd Edition Companion

CASE STUDY SUGGESTED SOLUTIONS

Exercise 7-1: S-Curve for the Lawrence RV Garage Project

This diagram was generated in Excel using the following data:

Week

1

2

3

4

5

6

7

8

9

10

11

12

13

Phase

PM

384

384

384

384

384

384

384

384

384

384

384

384

384

Site

1,000

Foundation

800

1,700

Framing

7,000

1,000

1,000

1,000

Utilities

500

1,000

2,500

Roof

4,500

Stucco

2,300

2,200

Insulation

550

Drywall

1,500

800

Paint

500

Interior

600

Grounds

300

1,200

Acceptance

225

Weekly Totals

2,184
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
Category: Hardness Testers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.