Microsoft Exchange Server 2003, Deployment and Migration

Appendix B: Connection Agreement Attributes

Connection Agreements have three categories of attributes:

  • General attributes;

  • Exchange server-specific attributes that are attributes and values associated with any target Domain Controllers all beginning with the prefix msExchServer1.; and,

  • Windows server-specific Attributes that are attributes and values associated with any Exchange 5.5 Directory Service servers all beginning with the prefix msExchServer2.

msExchHomeSyncService

Attribute syntax: single-valued distinguished name

The distinguished name of the Active Directory Connector service that is responsible for running this Connection Agreement.

msExchCASchemaPolicy

Attribute syntax: single-valued distinguished name

The Distinguished Name of the Active Directory Connector policy that this Connection Agreement uses, which contains the schema maps, object matching rules, and other configuration data. Normally set to CN=Default ADC Policy, CN=Active Directory Connections, CN=Microsoft Exchange, CN=Services,CN=Configuration, Domain Controller=

versionNumber

Attribute syntax: single-valued integer

The version number of the Connection Agreement. This is used, for example, to ensure that an Exchange 2000 Active Directory Connector does not try to run an Exchange 2003 Connection Agreement. The versionNumber of existing Exchange 2000 Connection Agreements will be updated during the Active Directory Connector upgrade from Exchange 2000 to Exchange 2003.

ActivationStyle

Attribute syntax: single-valued integer

Controls the Connection Agreement replication.

0 = never, 1 = selected times, 2 = always

ActivationSchedule

Attribute syntax: single-valued octet string

A bitmap of when the Connection Agreement is scheduled to run. Each bit is one 15-minute increment. Begins at 12.00 am through 11.45 pm.

msExchADCOptions

Attribute syntax: single-valued integer

A set of flags that control Active Directory Connector replication. The flags are:
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
Category: Domain Registration Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.