Adaptive Inverse Control

Chapter 10.2 - Adaptive Modeling of MIMO Systems

10.2 ADAPTIVE MODELING OF MIMO SYSTEMS

A MIMO plant to be modeled may be represented by the following transfer function:

10_02_00_Adaptive_Inverse_Control-2.jpg

The plant input is an array of signals whose transform is represented by the vector


10_02_00_Adaptive_Inverse_Control-3.jpg


10_02_00_Adaptive_Inverse_Control-4.jpg

Figure 10.6 Reduction of a MIMO feedback system with two loops: (a) Original system; (b) Equivalent system; (c) Simplified equivalent system; (d) Further simplified equivalent system.


The plant output is an array of signals whose transform is represented by the vector

10_02_00_Adaptive_Inverse_Control-5.jpg

The plant output and plant input are related by the plant transfer function:

10_02_00_Adaptive_Inverse_Control-6.jpg
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
Category: Universal Process Controllers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.