Channels, Propagation and Antennas for Mobile Communications

Appendix B: Basic Statistics for Mobile Communications

B.1 Probability and statistical independence

This appendix reviews some basic statistics which are commonly used in mobile communications and signal processing, and is associated with Chapter 2. The results are well known and are drawn from several sources such as the classical text by Papoulis (1965) and more recent texts such as Kay (1993).

The probability of the real random variable z being less than or equal to a value Z, is written

where P Z is the cumulative density function (cdf), also called the cumulative probability function (cpf), and p z( z) is the probability density function (pdf); k random variables are statistically independent if their joint pdf, p z( x), factors into the product of the individual random variable pdfs:

where z and x are the set of z i and x i , respectively.

B.2 Probability density function: fundamental theorem and transformation

If the pdf of z, p z( z), is known, then the pdf of a function g( z) is found (Papoulis, 1965) from

where the prime denotes differentiation with respect to the argument and z (n) are the real roots of g( z).

A change in variables, say from z = ( z 1 , z 2,...,z p) to w = ( w 1, w 2
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
Category: Color Meters and Appearance Instruments
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.