Current Sources & Voltage References

| Power of 10 | Base 10 | Prefix | Symbol |
|---|---|---|---|
| 10 15 | 1,000,000,000,000,000 | 1 P/peta | P |
| 10 14 | 100,000,000,000,000 | ||
| 10 13 | 10,000,000,000,000 | ||
| 10 12 | 1,000,000,000,000 | 1 T/tera | T |
| 10 11 | 100,000,000,000 | ||
| 10 10 | 10,000,000,000 | ||
| 10 9 | 1,000,000,000 | 1 G/giga | G |
| 10 8 | 100,000,000 | ||
| 10 7 | 10,000,000 | ||
| 10 6 | 1,000,000 | 1 M/mega | M |
| 10 5 | 100,000 | ||
| 10 4 | 10,000 | ||
| 10 3 | 1,000 | 1 K/kilo | K |
| 10 2 | 100 | ||
| 10 1 | 10 | ||
| 10 0 | 1 | 1 | 1 |
| 10 -1 | 0.1 | ||
| 10 -2 | 0.01 | ||
| 10 -3 | 0.001 | 1 milli | m |
| 10 -4 | 0.0001 | ||
| 10 -5 | 0.00001 | ||
| 10 -6 | 0.000001 | 1 micro | ? |
| 10 -7 | 0.0000001 | ||
| 10 -8 | 0.00000001 | ||
| 10 -9 | 0.000000001 | 1 nano | n |
| 10 - 10 | 0.0000000001 | ||
| 10 -11 | 0.00000000001 | ||
| 10 -12 | 0.000000000001 | 1 pico | P |
| 10 -13 | 0.0000000000001 | ||
| 10 -14 | 0.00000000000001 | ||
| 10 -15 | 0.000000000000001 | 1 femto | f |
NOTES:
The number multiplied by the power of 10 is the coefficient.
Typically only one number is shown to the left of the decimal point (e.g., 2.356 - 8).
Numbers less than 1 are shown with negative exponents (e.g., 1-milliamp(0.001A) = 1 10 - 3A).
To add or subtract two numbers expressed as powers of 10, both numbers should have the same exponents, in which case the...