Embedded Media Processing

As more applications transition from PC-centric designs to embedded solutions, software engineers need to port media-based algorithms from prototype systems where memory is an "unlimited" resource (such as a PC or a workstation) to embedded systems where resource management is essential to meet performance requirements. Ideally, they want to achieve the highest performance for a given application without increasing the complexity of their "comfortable" programming model. Figure 7.1 shows a summary of the challenges they face in terms of power consumption, memory allocation and performance.
A small set of programming frameworks are indispensable in navigating through key challenges of multimedia processing, like organizing input and output data buffer flows, partitioning memory intelligently, and using semaphores to control data movement. While reading this chapter, you should see how the concepts discussed in the previous chapters fit together into a cohesive structure. Knowing how audio and video work within the memory and DMA architecture of the processor you select will help you build your own framework for your specific application.
Typically, a project starts out with a prototype developed in a high-level language such as C, or in a simulation and modeling tool such as Matlab or LabView. This is a particularly useful route for a few reasons. First, it's easy to get started, both psychologically and materially. Test data files, such as video clips or images, are readily available to help validate an algorithm's integrity. In addition,...