Embedded Media Processing

A Systems View of Video

Figure 6.12 shows a typical end-to-end embedded digital video system. In one case, a video source feeds into a media processor (after being digitized by a video decoder, if necessary). There, it might be compressed via a software encoder before being stored locally or sent over the network.


Figure 6.12: System video flow for analog/digital sources and displays

In an opposite flow, a compressed stream is retrieved from a network or from mass storage. It is then decompressed via a software decoder and sent directly to a digital output display (like a TFT-LCD panel), or perhaps it is instead converted to analog form by a video encoder for display on a conventional CRT.

Keep in mind that compression and decompression represent only a subset of possible video processing algorithms that might run on the media processor. Still, for our purposes, they set a convenient template for discussion. Let's examine in more detail the video-specific portions of these data flows.

Video Sources

Analog Video Sources

A video decoder chip converts an analog video signal (e.g., NTSC, PAL, CVBS, S-Video) into a digital form (usually of the ITU-R BT.601/656 YCbCr or RGB variety). This is a complex, multi-stage process. It involves extracting timing information from the input, separating luma from chroma, separating chroma into Cr and Cb components, sampling the output data, and arranging it into the appropriate format. A serial interface such as SPI or I 2C configure the decoder's operating parameters. Figure 6.13 shows...
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
Category: Video Extenders
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.