Handbook of Nuclear Chemistry: Instrumentation, Separation Techniques, Environmental Issues, Volume 5

2. FISSION PRODUCT YIELDS

2. FISSION PRODUCT YIELDS [*]

TABLE 1 lists independent fission product yields (England and Rider 1994) per 100 fissions for the most important fissionable nuclides. For 235U thermal, fast neutron (fission spectrum), and high-energy neutron (14 MeV) induced, for 238U fast neutron induced, for 239Pu thermal neutron induced, and for 252Cf spontaneous fission data are provided. Fission yield measurements from the literature and calculated charge distributions were used to produce this recommended set of yields for the fission products. The full data set can be found in the report by England and Rider (1994), which also serves as the primary documentation for the second evaluation of fission yields in the nuclear data library ENDF/B-VI released in 1993.

Table 1: Independent fission product yields. Empty cell: no data are available.

Fission product

Half-life

235U Thermal

235U Fast

235U High

238U Fast

239Pu Thermal

252Cf Spontaneous

66Cr

>150 ns

2.41 10 ?12

4.03 10 ?11

7.91 10 ?8

1.71 10 ?9

1.52 10 ?11

67Cr

~50 ms

4.88x10 ?12

1.51 10 ?8

6.74 10 ?10

3.07 10 ?12

68Cr

1.44 10 ?9

4.48 10 ?11

70Cr

5.68 10 ?12

66Mn

66 ms

7.20 10 ?10

9.44 10 ?9

8.63 10 ?6

2.02 10 ?7

3.69 10 ?10

1.83 10 ?9

67Mn

42ms

5.38 10 ?10

5.31 10 ?9

3.98 10 ?6

2.67 10 ?7

7.58 10 ?11

1.01 10 ?9

68Mn

28 ms

6.66 10 ?11

6.66 10 ?10

9.27 10 ?7

5.04 10 ?8

1.58 10 ?11

3.88 10 ?10

69Mn

14 ms

8.03 10 ?12

8.92 10 ?11

1.56 10 ?7
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
Category: Tablet Computers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.