Introduction to Thermal Analysis: Techniques and Applications, Second Edition

Chapter 5: Thermoptometry

5.1 Introduction

Thermoptometry (also referred to as thermo-optical analysis, TOA) is a group of techniques in which optical properties of a sample are measured as a function of temperature [1]. Under this heading, the major technique is thermomicroscopy, i.e. direct observation of the sample. Other techniques involve measurement of total light reflected or transmitted (thermophotometry), light of specific wavelength(s) (thermospectrometry), refractive index (thermorefractometry), or emitted light (thermoluminescence). Wiedemann and Felder-Casagrande [2] have recently reviewed these techniques and also dealt with their historical development, including the important role of W.J. McCrone [3] in the development and popularisation of thermomicroscopy. Wendlandt's book [4] contains an excellent chapter and there is also useful information in references [5], [6]. Gallagher's chapter in reference [7] contains much recent information.

To the above techniques must now be added the more recent developments of scanning tunnelling microscopy and atomic force microscopy that have led to the new field of Micro Thermal Analysis described in section 5.10 below.

Table 5.1: Special Techniques derived from Thermoptometry

Special Techniques (Methods)

Property or conditions

Abbreviations

Thermomicroscopy (Thermomicroscopic Analysis)

visual appearance

Thermoluminescence Measurement (Thermoluminescence Analysis)

emitted radiation

TLM

Thermophotometry (Thermophotometric Analysis)

intensity of total reflected or transmitted radiation

Thermospectrophotometry (Thermospectrophotometric Analysis)

reflected or transmitted radiation of specific wavelength(s)

[1]W. Hemminger and S.M. Sarge, "Handbook of Thermal Analysis and Calorimetry", Vol.1, (Ed. M.E. Brown), Elsevier, Amsterdam, 1998, Ch.1.

[2]H.G. Wiedemann and S. Felder-Casagrande, "Handbook of Thermal Analysis and Calorimetry", Vol.1,...
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
Category: Chemical Testing Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.