Modelling of Mechanical Systems: Discrete Systems, Volume 1

Appendices

Appendix 1: Vector spaces

A1.1. Definition of a vector space

Quantities , ,.., called vectors, belong to a vector space ( V) (also called linear space), if the following axioms are satisfied:

  1. ? , ? ( V) ? + = + = ? ( V)

  2. ? , , ? ( V) ? ( + ) + = + ( + ) = ? ( V)

  3. There exists a unique null vector such that + = ? ? ( V)

  4. ? ? ( V) there exists a unique vector noted , such that: + ( ) =

Moreover, to every vector and every number ?, there corresponds a vector ? such that:

  1. ?( ? ) = ( ??)

  2. ( ? + ?) = ? + ?

  3. ?( + ) = ? + ?

  4. 1 =

A1.2. Dependence and independence of vectors

is said to be to be a linear combination of N vectors { , ,... }, if there exist numbers { ? 1, ? 2,... ? N} such that:

(A1.1)

Let { , ,... } be a set of N vectors and consider the linear combination:

(A1.2)

If equation [A1.2] has no other solution than ? 1 = ? 2 =,... =
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
Category: Polarimeters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.