MPEG Video Compression Standard

Chapter 19: Other Video Standards

This chapter provides a brief overview of several families of video standards. Then it goes into some detail about ITU-T Recommendation H.261, an established teleconferencing video standard, and Draft ITU-T Recommendation H.263, a new teleconferencing video standard. A brief overview of MPEG-4 is found in Section 2.5.

19.1 Digital Video standards

Table 19.1 presents an overview of several families of digital video standards. The umbrella name is listed in the left column. Some of the standards in the family are listed by number in the center column and the purpose of each standard is shown in the comments column. This table illustrates how multiple standards are needed to create a complete video application.

Table 19.1: Digital video standards and related standards.

Umbrella name

Related standards

Comments

px64

H.261

Video

H.221

Communications

H.230

Initial handshake

H.320

Terminal systems

H.242:1993

Control protocol

G.711

Companded audio (64 kbits/s)

G.722

High quality audio (64 kbits/s)

G.728

Speech (LD-CELP @ 16 kbits/s)

LBC

H.263

Video

H.324

Terminal systems

H.245

Control protocol

H.223

Multiplexing protocol

G.723:1995

Speech (5.3 & 6.3 kbits/s)

American TV

A/52

Audio (up to 448 kbits/s)

A/53

HDTV terrestrial transmission

A/54

HDTV receivers

A/55

Program guide

A/56

HDTV transport layer

IEEE 802

Cable TV

CableLabs WG

Satellite & Cable transmission

European DVB

ETR 154

Video (MPEG-2)

DVB-SI

Transport

DVB-C

Cable transmission

DVB-S

Satellite transmission

DVB-CS

SMATV distribution system

DVB-T

Terrestrial transmission

DVB-TXT

Teletext in DVB bitstreams

DVB-CI

Common Interface

DVC

ISO

Digital video cassette (6 mm)

MJPEG

JPEG

Still image compression

ODC

Wrapper
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
Category: Video Cameras
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.