MPEG Video Compression Standard

10.4: MPEG-2 picture header and extensions

10.4 MPEG-2 picture header and extensions

The syntax for the picture header is shown in Figure 10.9. It is quite similar to the header part of the MPEG-1 picture 0 function (see Figure 8.9). However, there are significant new restrictions and conventions. After the picture_start_code (1x00000100), the temporal_reference gives the display count, modulus 1024.

     picture_header() {                   /* from ISO 13818--2 6.2.3           */       picture_start_code(32);            /* r/w 0x00000100                    */       temporal_reference(10);            /* r/w display count and mod 1024    */       picture_coding_type(3);            /* r/w field/frame I/P/B type        */       vbv_delay(16);                     /* r/w VBV delay                     */...
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
Category: Multi-Input Display Processors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.