The MXF Book

Jim Wilkinson
This chapter introduces the reader to two mappings of the content from widely used VTR tape formats to MXF files. The first half of the chapter introduces those parts of the mapping that are common to both formats. The second half defines the details of the mappings for the type D-10 and type D-11 individually.
The specification for the type D-10 format is defined by a suite of SMPTE standards The type D-10 uses MPEG-2 422P@ML video compression constrained to operate with intra-frame coding operating at data rates of 30, 40 and 50 Mbps. The audio recording offers four channels at 24-bit resolution or eight channels at 16-bit resolution. The type D-10 format is defined by two SMPTE standards:
SMPTE 356M for the MPEG video compression and
SMPTE 365M for the VTR format.
A recommended practice, SMPTE RP204 specifies an encoder template for the type D-10 format as comprising one MPEG-2 422P@ML video essence element, one 8-channel AES3 audio essence element, and one data essence element.
In addition, the type D-10 format uses the SDTI-CP data interface specified using the following two standards:
SMPTE 326M for the SDTI-CP and
SMPTE 331M for the SDTI-CP essence and metadata element definitions.
Again, SMPTE RP204 applies.
The specifications for the type D-11 format define a high definition VTR that records compressed pictures using 1920*1080 picture sources and four AES3 audio channels each at 24 bits/channel. type D-11 is...