Piping and Pipelines Assessment Guide

Appendix B: Weights of Pipe Materials

Insulation Weight Factors

To determine the weight per foot of any piping insulation, use the pipe size and nominal insulation thickness to find the insulation weight factor F in the chart shown below. Then multiply F by the density of the insulation in pounds per cubic foot.

Example. For 4" pipe with 4" nominal thickness insulation, F = .77. If the insulation density is 12 pounds per cubic foot, then the insulation weight is .77 12 = 9.24 lb/ft.

Nominal Pipe Size

Nominal Insulation Thickness

1"

1 "

2"

2 "

3"

3 "

4"

4 "

5"

5 "

6"

1

.057

.10

.16

.23

.31

.40

1

.051

.12

.15

.22

.30

.39

1

.066

.11

.21

.29

.38

.48

2

.080

.14

.21

.29

.37

.47

.59

2

.091

.19

.27

.36

.46

.58

.70

.83

3

.10

.17

.25

.34

.44

.56

.68

.81

3

.15

.23

.31

.41

.54

.66

.78

..

.97

4

.13

.21

.30

.39

.51

.63

.77

.96

1.10

5

.15

.24

.34

.45

.58

.71

.88

1.04

1.20

6

.17

.27

.38

.51

.64

.83

.97

1.13

1.34

8

..

.34

.47

.66

.80

.97

1.17

1.36

1.56

1.75

10

..

.43

.59

.75

.93

1.12

1.32

1.54

1.76

1.99

12

..

.50

.68

.88
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
Category: Drill Pipe
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.