Process Integration

| 1 (angstrom) | = 10 ? 10 m |
| = 0.1 nm | |
| 1ft | = 0.3048 m |
| 1 in. | = 2.540 cm |
| 1 km | = 0.6214 mile |
| 1 m | = 3.2808 ft |
| = 39.37 in. | |
| 1 micron | = 10 ? 6 m |
| = 10 ? 4 cm | |
| = 10 ? 3 mm | |
| = 1 mm (micrometer) | |
| 1 mile | = 1.6093 km |
| = 5280 ft | |
| 1 yd | = 3ft |
| = 0.9144 m |
| 1 acre | = 4047 m 2 |
| = 4840 yd 2 | |
| = 43560 ft 2 | |
| 1 ft 2 | = ?0.0929 m2 |
| 1 hectare | =10 4 m 2 |
| 1 in. 2 | =6.4516 10 ?4 m 2 |
| 1 mile 2 | =2.58998811 10 6 m 2 |
| 1 yd 2 | =0.8361 m 2 |
| 1 bbl (barrel) | =5.6146 ft 3 |
| =42 US gal | |
| =0.15899 m 3 | |
| 1 ft 3 | =28.317 L |
| =0.028317 m 3 | |
| =7.481 US gal | |
| 1 in. 3 | =16.387 cm 3 |
| =1.6387 10 ?5 m 3 | |
| 1 L (Liter) | =1000 cm 3 |
| 1 m 3 | =1000 L |
| =264.17 US gal | |
| 1... |