Solid/Liquid Separation: Equipment Selection and Process Design

Nomenclature

Unless otherwise defined in the text, the symbols used have the following meanings:

a 0, a 3, a 4

Constants

a 1, a 2

Particle radius, m, or constants

A

Filtration area or settling area, m 2, or Hamaker constant, J

A av

Arithmetic average surface area of cake in centrifuge in direction of filtration, m 2

A c

Area of cloth used in a constant pressure filtration that follows cake formation with a pump or area of cloth used in a consolidation phase, m 2

A lm

Log mean surface area of cake in centrifuge in direction of filtration, m 2

A 0

Area of cylindrical filter element (candle) or filtering centrifuge bowl, m 2

A p

Area of cloth in a single tilting pan, plate or chamber, m 2

A T

Total area of cloth on filter, m 2

b, b 0 b 2

Constants

c

Effective concentration of solids in the feed or suspension, kg m ? 3

C

Volume fraction of solids in a cake

C e

Modified consolidation coefficient, m 2 s ? 1

C e 0

Modified consolidation coefficient at unit applied pressure, m 2 s ?1 kPa ? ?

C l

Mass of solid per volume of liquid in a suspension, kg m ? 3

C 0

Volume fraction of solids in a cake at unit applied pressure,...
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
Category: Dewatering Equipment
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.