TCAD for Si, SiGE and GaAs Integrated Circuits

1 B. Jagannathan, M. Khater, F. Pagette, J.-S. Rieh, D. Angell, H. Chen, et al., 'Self-aligned SiGe NPN transistor with 285 GHz f max and 207 GHz f t in a manufacturable technology', IEEE Electron Devices Lett., vol. 23, pp. 258 260, 2002.
2 J.-S. Rieh, B. Jagannathan, H. Chen, K. T. Schonenberg, D. Angell, A. Chinthakindi, et al., 'SiGe HBTs with cut-off frequency of 350 GHz', in IEEE IEDM Tech. Dig., pp. 771 774, 2002.
3 J. Bock, H. Schafer, H. Knapp, D. Zoschg, K. Aufinger, M. Wurzer, et al., 'Sub 5 ps SiGe bipolar technology', in IEEE IEDM Tech. Dig., pp. 763 766, 2002.
4 B. Jagannathan, M. Meghelli, A. V. Rylyakov, R. A. Groves, A. K. Chinthakindi, C. M. Schnabel, et al., 'A 4.2-ps ECL ring-oscillator in 285-GHz f max SiGe technology', IEEE Electron Devices Lett., vol. 23, pp. 541 543, 2002.
5 T. Hashimoto, Y. Nonaka, T. Saito, K. Sasahara, T. Tominari, K. Sakai, et al., 'Integration of 0.13- ?m CMOS and high performance self-aligned SiGe HBT featuring low base resistance', in IEEE IEDM Tech. Dig., pp. 779 782, 2002.
6 Z. Griffith, Y. Kim, M. Dahlstrom, A. C. Gossard, and M. J. W. Rodwell, 'InGaAs-InP metamorphic DHBTs grown on GaAs with lattice-matched device performance and f ?, f max > 268 GHz', IEEE Electron Devices Lett., vol. 25, pp. 675 677, 2004.
7 M. J. W. Rodwell, M. Urteaga, T. Mathew,