Cryptography for Developers

Secure one-way hash functions are recurring tools in cryptosystems just like the symmetric block ciphers. They are highly flexible primitives that can be used to obtain privacy, integrity and authenticity. This chapter deals solely with the integrity aspects of hash functions.
A hash function (formally known as a pseudo random function or PRF) maps an arbitrary sized input to a fixed size output through a process known as compression. This form of compression is not your typical data compression (as you would see with a .zip file), but a noninvertible mapping. Loosely speaking, checksum algorithms are forms of hash functions, and in many independent circles they are called just that. For example, mapping inputs to hash buckets is a simple way of storing arbitrary data that is efficiently searchable. In the cryptographic sense, hash functions must have two properties to be useful: they must be one-way and must be collision resistant. For these reasons, simple checksums and CRCs are not good hash functions for cryptography.
Being one-way implies that given the output of a hash function, learning anything useful about the input is nontrivial. This is an important property for a hash, since they are often used in conjunction with RNG seed data and user passwords. Most trivial checksums are not one-way, since they are linear functions. For short enough inputs, deducing the input from the output is often a simple computation.
Being collision resistant implies that...