Hybrid Membrane Systems for Water Purification: Technology, Systems Design and Operation

2.2: Water Treatment

2.2 Water Treatment

The types of impurities depend on the water source. The feed water could be groundwater, well water, surface water, seawater, brackish water, or municipal wastewater. Water composition of some typical waters is given in Table 2.1. Surface water usually contains suspended solids, colloids, and organics including high bacteria count, and has significant variable quality during the year. Groundwater and well water usually have low amounts of suspended matter but may contain iron, manganese, and hardness ions of calcium and magnesium. [10] Industrial waste-waters are regulated for suspended solids, free oil and grease, pH and biochemical oxygen demand, and heavy metals, and often contain mineral acidity, detergent compounds and trace amount of chemicals and heavy metals due to industrial pollutants. Membrane separation processes are being increasingly used to treat these waters for environmental pollution control. [11]

Table 2.1: Typical feed waters composition

Item/Ion

River [1]

Lake [2]

Well [3]

Brackish [4]

Seawater

Cations

Calcium

50 [*](125 [**])

38

114

129

400

Magnesium

14(57.4)

8

19

89

1,252

Sodium

35(76.3)

11

-

521

10,561

Anions

Bicarbonate

158(129.5)

117

170

161

140

Carbonate

1.2 (2)

0

0

0

Hydroxyl

-

-

-

-

-

Sulphate

97(100.9)

26

29

1,260

2,650

Chloride

16(22.6)

18

76

262

18,980

Nitrate

4.6(3.7)

1.8

1.5

Fluoride

-

-

0.1

1.4

Boron

-

-

2.8

4

Other

Silica

13 (2.1)

12

10

49
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
Category: Chemical Water Treatment Equipment
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.