Periodic Table and Element Properties

Chapter 3: Properties of Elements

Periodic Table of the Elements

Element Name

Symbol

Classification

Atomic Number

Atomic Weight

Atomic Volume (cc/mol)

Electronic Configuration

Covalent Radius (pm)

Ionic Radius

Melting Point (K)

Boiling Point (K)

Heat of Fusion (kJ/mol)

Heat of Vaporization (kJ/mol)

Oxidation states

Electro negativity

Isotopes

Hydrogen

H

Non Metal

1

1.00794

14.1

1s 1

37

210

13.96

20.38

0.117

0.904

1, -1

2.20 (Pauling Scale)

1H, 2H, 3H

Helium

He

Inert gas

2

4.002602

31.8

1s 2

N/a

93

0.95

4.216

N/a

0.0845

N/a

N/a

3He, 4He, 5He, 6He, 7He, 8He, 9He, 10He

Lithium

Li

Alkali Metal

3

6.941

13.1

1s 2 2s 1

152

76

453.5

1620

2.89

148

1

0.98

6Li, 7Li

Beryllium

Be

Alkaline Earth Metals

4

9.012182

5

1s 2 2s 2

90

31

1560

2770

12.21

309

1

1.57

9Be

Boron

B

Semimetallic

5

10.811

4.6

1s 2 2s 2 2p 1

82

23 (+3e)

2573

2923

23.6

504.5

3

2.04

10B, 11B

Carbon

C

Non Metal

6

12.011

91

1s 2 2s 2 2p 2

77

16 (+4e) 260 (-4e)

4373

5100

100 for graphite, 120 for diamond

355.8

4, 2

2.55

12C, 13C, 14C (synthesized isotope)

Nitrogen

N

Non-metal

7

14.00674

17.3

1s 2 2s 2 2p 3

70

13(+5e) 171(-3e)

63.29

77.4

N/a

N/a

+3,+5

3.04

14N, 15N

Oxygen

O

Non metal

8

15.9994

14

1s 2
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
Category: Oxidation Reduction Potential (ORP) Instruments
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.