Determination of Additives in Polymers and Rubbers

2.2: Solvent Extraction

2.2 Solvent Extraction

2.2.1 Polyolefins

The scheme outlined in Figure 2.1 has been proposed for the solvent extraction and examination of PE [1]. Some useful solvents are listed in Table 2.2.


Figure 2.1: Analysis of polyolefins [1]
Table 2.2: Solvent extraction methods of additive extraction from polymers

Polymer type

Substance extracted

Extracting solvent

Comments

Ref.

Type of extraction

PE

Cresolic and phenolic antioxidants

Chloroform

Heat at 50 C for 3 hours in a closed container

[1]

Fractional extraction

PE

Cresolic antioxidants

Hexane

Heat at 50 C for 24 hours

[2]

Fractional extraction

PE

Cresolic antioxidants

Ether

In the dark at 20 C

[3]

Fractional extraction

PE

Phenolic antioxidants

Chloroform

[4]

Fractional extraction

PE

Antioxidants

Toluene

Reflux to dissolve polymer in precipitate with methanol

[5]

Fractional precipitation

PE

Antioxidants

Water

At 70 C under nitrogen

[6]

Fractional extraction

Source: Author s own files

Details of particular solvent extraction schemes for polyethylene are described in more detail next.

  • Toluene-Methanol Extraction System

Total internal plus external additives can be extracted from low and high-density polyethylene (HDPE) and polystyrene (PS) by procedures involving solution or dispersion of the polymer powder or granules (3 g) in cold redistilled sulfur-free toluene (50-100 ml) followed in the case of PE, by refluxing for several hours. Rubber-modified PS does not completely dissolve...
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
Category: Solid Phase Extraction Cartridges and Disks
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.