Geometric and Algebraic Topological Methods in Quantum Mechanics

10.3: Groupoids and Lie Algebroids

10.3 Groupoids and Lie Algebroids

Though a groupoid can be defined as a small category whose morphisms are invertible, we follow the terminology of [287; 367].

A groupoid is a set endowed with the following two operations:

  1. a partial multiplication


    where is a subset of the Cartesian product called the set of composable pairs, and

  2. the inversion x ? x - 1.

The set of composable pairs consists of all the pairs ( x, x -1), ( x - 1, x) and the pairs ( x, y) such that x - 1 x = yy - 1. Then the above mentioned operations obey the conditions:

  • ( x -1) -1 = x;

  • if ( x, y) ? , then ( y -1, x - 1) ? and ( xy) -1 =y - 1 x - 1;

  • if ( x, y) ? , then ( x- 1, xy) ? and x - 1( xy) = y;

  • if ( x, y) ? , then ( xy, y -1) ? and ( xy) y - 1 = x;

  • if ( x, y), ( y, z) ? , then ( xy, z),( x, yz) ? and ( xy) z = x( yz
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
Category: Laser Processing Equipment
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.