Geometric and Algebraic Topological Methods in Quantum Mechanics

This Section is devoted to the notion of the Morita equivalence of rings and Lie groupoids. Throughout this Section,
is a commutative ring.
Let
and
be
-rings, and let
and
denote the categories of left
- and
-modules, respectively. These rings are called Morita equivalent if the categories
and
are equivalent [52; 78], i.e., there exist quasiinverse functors
| (10.4.1) | |
Theorems 10.4.1 and 10.4.2 below state that one can construct the functor F (10.4.1) by means of tensor products of
-bimodules.
Given rings
,
and
, let
and
be
-and
-bimodules, respectively. Their tensor product
| (10.4.2) | |
is defined as an additive group generated by elements p ? q, p ? P, q ? Q, modulo the relations
and it is provided with the
-bimodule structure
Similarly, the tensor product of an
-bimodule P and a left
-module Q is a left
-module, and the tensor product of a right
-module Q and an
-bimodule P is a right
-module.
Any
)-bimodule
yields the functor
| (10.4.3) | |
Furthermore, one can show that, given (
)-bimodules P and P', the corresponding functors F P and F P' are equivalent if and only if the bimodules P and P are isomorphic. It follows that, given an
-bimodule P and a
-bimodule Q, the functors
are quasi-inverse if and only if there...