Polymer Reference Book

Chapter 6: Fingerprinting Techniques

6.1 Glass Transition Temperature ( T g) and Melting Temperature ( T m)

The identification of polymers is frequently based on a comparison of glass transition or melting temperature, with literature values (Table 6.1).

Table 6.1: T g and T m values of polymers

Polymer

Abbreviation

T g, C

T m, C

Polybutadiene

-86

(-20)

Polyisobutylene

PIB

-73

(44)

Polyethylene vinyl acetate copolymer

EVA

-20..20

40.100

Polyethylene, low density

LDPE

(-100)

120

Polybutene

PB

130

Polyethylene, high density

HDPE

(-70)

135

Polyoxymethylene copolymer

POM

164..168

Polypropylene

PP

(-30)

165

Polyvinyl chloride soft

PVC w

-40..10

Polyvinylidene chloride

PVDC

-17

Polyoxymethylene

POM

175..180

Polyvinylidene fluoride

PDF2

178

Polyamide 11

PA11

186

Polyvinyl acetate

PVAC

30

Polyvinyl chloride

PVC

85

(190)

Polybutylene terephthalate

PBTB

65

220

Polyamide 6

PA6

(40)

220

Polyamide 6,10

PA6,10

(46)

226

Polyvinyl alcohol

PVA

85

Polystyrene

PS

90..100

Polymethyl methacrylate

PMMA

105

Epoxy resin

EP

50..150

Polyphenylene oxide

PPO

230

Polycarbonate

PC

155

(235)

Source: Author's own files

Very often thermogravimetric curves are characteristic for particular polymers and can therefore be used for their identification. Because of the poor heat conductivity, temperature gradients occur within samples at high heating rates. To obtain reproducible results, a standardisation of heating rate should be used, e.g., 10 C/min, when comparing an unknown polymer with a set of reference polymers.

Other thermal analysis techniques have been used to...
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
Category: Fabricated Plastic Parts and Semi-Finished Shapes
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.