The Rapra Collection of Infrared Spectra of Rubbers, Plastics and Thermoplastic Elastomers, Third Edition

Part 2 Materials Index :

A

Acrylonitrile Butadiene Rubber Ebonite Blend 109
Acrylonitrile Butadiene Rubber High Styrene Resin Blend (70:30) 108
Acrylonitrile Butadiene Rubber High Styrene Resin Blend (80:20) 107
Acrylonitrile Butadiene Rubber High Styrene Resin Blend (90:10) 107
Acrylonitrile Butadiene Rubber Phenolic Resin Blend (70:30) 106
Acrylonitrile Butadiene Rubber Phenolic Resin Blend (80:20) 106
Acrylonitrile Butadiene Rubber Phenolic Resin Blend (90:10) 105
Acrylonitrile Butadiene Rubber Polychloroprene Blend (25:75) 103
Acrylonitrile Butadiene Rubber Polychloroprene Rubber Blend (90:10) 103
Acrylonitrile Butadiene Rubber Polyvinylchloride Blend (55:45) 101
Acrylonitrile Butadiene Rubber Polyvinylchloride Blend (55:45) 102
Acrylonitrile Butadiene Rubber Polyvinylchloride Blend (60:40) 102
Acrylonitrile Butadiene Rubber Polyvinychloride Blend (70:30) 101
Acrylonitrile Butadiene Rubber Styrene Butadiene Rubber Blend (85:15) 104
Acrylonitrile Butadiene Rubber Styrene Butadiene Rubber Blend (95:5) 104
Acrylonitrile Butadiene Rubber Styrene Butadiene Rubber Blend (90:10) 105
Acrylonitrile Butadiene Rubber (27% Acrylonitrile) 94
Acrylonitrile Butadiene Rubber (28% Acrylonitrile) 94
Acrylonitrile Butadiene Rubber (33% Acrylonitrile) 96
Acrylonitrile Butadiene Rubber (34% Acrylonitrile) 95, 97
Acrylonitrile Butadiene Rubber (36% Acrylonitrile) 95
Acrylonitrile Butadiene Rubber (39% Acrylonitrile) 97
Acrylonitrile Butadiene Rubber Latex 108

B

Brominated Butyl Rubber 55
Butyl Rubber 52, 53, 54

C

Carboxylated Nitrile Rubber 98, 99
Carboxylated Styrene Butadiene Rubber Latex 141
Chlorinated Butyl Rubber 56, 57
Chlorinated Polyethylene 57, 58
Chlorosulfonated Polyethylene 58, 59, 60
Chlorotrifluoroethylene Vinylidene Fluoride Copolymer 60, 61

E

EPDM -Acrylonitrile Butadiene Rubber Blend (50:50) 71
EPDM (52% Ethylene) Terpolymer 67
EPDM (55% Ethylene) Terpolymer 68, 69
EPDM (65% Ethylene) Terpolymer 70
EPDM (High Ethylene) Terpolymer 69, 70
EPDM (Low Ethylene) Terpolymer 65, 66, 67, 68
Epichlorohydrin Copolymer 63, 64
Epichlorohydrin Homopolymer 61, 62
Epichlorohydrin Terpolymer 64, 65
Ethyl Acrylate 51
Ethylene...
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
Category: Bonded Seals
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.