The Rapra Collection of Infrared Spectra of Rubbers, Plastics and Thermoplastic Elastomers, Third Edition

Part 4 Materials Index :

A

Acetal Copolymer 237, 238
Acetal Copolymer (High Molecular Weight) 238
Acrylic (Cast Sheet) 243
Acrylic (General Purpose) 239, 240, 241
Acrylic (High Impact) 242
Acrylic (Rubber Modified Grade) 241, 242
Acrylic Styrene Acrylonitrile (ASA) 243
Acrylonitrile Butadiene Styrene Polycarbonate Blend 236
Acrylonitrile Butadiene Styrene Polyvinylchloride Blend 237
Acrylonitrile Butadiene Styrene (High Impact Strength) 234, 235
Acrylonitrile Butadiene Styrene (Medium Impact Strength) 233, 234
Acrylonitrile Butadiene Styrene (Transparent Grade) 236

C

Cellulose Acetate 244
Cellulose Acetate Butyrate 244
Cellulose Propionate 245
Chlorinated Polyethylene 245, 246

E

Epoxy Laminate (Glass Fabric) 248, 249, 250
Epoxy Resin (General Purpose) 246
Epoxy Resin (Glass Reinforced Moulding Compound). 247
Ether Amide Thermoplastic Elastomer 274
Ethylene Vinyl Acetate (10.4% Vinyl Acetate) 252
Ethylene Vinyl Acetate (11.2% Vinyl Acetate) 252
Ethylene Vinyl Acetate (12% Vinyl Acetate) 250
Ethylene Vinyl Acetate (15% Vinyl Acetate) 251
Ethylene Vinyl Acetate (15.2% Vinyl Acetate) 251
Ethylene Vinyl Acetate (7.3% Vinyl Acetate) 253

H

High-Density Polyethlene (HDPE) 281, 282

I

Ionomer Resin 253

L

Linear Low-Density Polyethylene (LLDPE) 280
Low-Density Polyethylene Butyl Acrylate Blend 278
Low-Density Polyethylene Polypropylene Blend (80:20) 279
Low-Density Polyethylene Polypropylene Blend (90:10) 279
Low-Density Polyethylene Polypropylene Blend (95:5) 278
Low-Density Polyethylene (LDPE) 276, 277

M

Melamine Formaldehyde 254

O

Olefinic Thermoplastic Elastomer 254, 255, 256, 257

P

Phenolic (Glass Reinforced) 258
Phenolic (Laminate Paper Grade) 258
Phenolic (Wood Filled General Purpose) 257
Polyamide Imide (Graphite Filled) 267
Polyamide (Reaction Injection Moulding Grade) 260, 261
Polyamide (Transparent Grade) 264, 265
Polyamide 11 265
Polyamide 12 266
Polyamide 4,6 267
Polyamide 6 259, 260
Polyamide 6 Polyamide 6,6...
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
Category: Foams and Foam Materials
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.