The Rapra Collection of Infrared Spectra of Rubbers, Plastics and Thermoplastic Elastomers, Third Edition

Part 3 Materials Index :

A

Acetal (Silicone Lubricated 2%) 172
Acetal Copolymer 171
Acetal Copolymer (Low Molecular Weight) 171
Acetal Elastomer Alloy 173
Acetal Homopolymer 170
Acetal (PTFE Lubricated) 172
Acrylic (General Purpose Polymethyl Methacrylate) 173
Acrylic (General Purpose) 174, 175, 176
Acrylic (High Impact) 177
Acrylic (Rubber Modified) 177, 178
Acrylic Styrene Acrylonitrile Polycarbonate Blend 180
Acrylic Styrene Acrylonitrile (ASA) 178, 179
Acrylonitrile Butadiene Styrene Polycarbonate Blend 169
Acrylonitrile Butadiene Styrene (High Impact Strength) 166, 167, 168
Acrylonitrile Butadiene Styrene (Medium Impact Strength) 165, 166
Acrylonitrile Butadiene Styrene (Transparent Modified Polymer) 168
Acrylonitrile Butadiene Styrene Polyvinylchloride Alloy 170
Amide Based Thermoplastic Elastomer 191

C

Cellulose Acetate Butyrate 180
Cellulose Propionate 181

E

Ethylene Chlorotrifluoroethylene (ECTFE) 181
Ethylene Vinyl Acetate (4% Vinyl Acetate) 182

F

Fluorinated Ethylene Propylene (FEF) 182

H

High-Density Polyethylene (HDPE UV Stabilised Grade) 205
High-Density Polyethylene (HDPE) 203, 204

L

Linear Low-Density Polyethylene (LLDPE) 202
Low-Density Polyethylene Butyl Acrylate Blend 200, 201
Low-Density Polyethylene Polypropylene (80:20) 201
Low-Density Polyethylene (LDPE) 198, 199

P

Phenolic (Glass Fibre Reinforced High Impact) 183
Polyamide (Reaction Injection Moulding Grade) 186, 187
Polyamide 11 190
Polyamide 12 191
Polyamide 6 183, 184, 185, 186
Polyamide 6 Polyamide 6, 6 Blend 192
Polyamide 6, 12 Copolymer 190
Polyamide 6, 12 Copolymer (Ratio of Monomers 90:10) 189
Polyamide 6, 6 188
Polyamide 6, 6 (Super Tough Grade) 188, 189
Polyarylate 192
Polybutylene 193
Polybutylene Terephthalate 194, 195
Polybutylene Terephthalate (High Molecular Weight) 193
Polybutylene Terephthalate (Low Molecular Weight) 194
Polycarbonate 195
Polycarbonate (High Flow Grade) 196
Polyether Ester Thermoplastic Elastomer 196
Polyether Sulfone 197
Polyetherimide 197
Polyethylene...
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
Category: Foams and Foam Materials
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.