The Rapra Collection of Infrared Spectra of Rubbers, Plastics and Thermoplastic Elastomers, Third Edition

Part 5 Materials Index :

A

Acetal 314
Acetal (2% Silicone Lubricated) 316
Acetal (PTFE Lubricated) 317
Acetal Copolymer 315
Acetal Copolymer (High Molecular Weight) 316
Acetal Copolymer (Low Molecular Weight) 315
Acetal Elastomer Alloy 317
Acrylonitrile Butadiene Styrene Polycarbonate Blend 313
Acrylonitrile Butadiene Styrene PVC Blend 314
Acrylonitrile Butadiene Styrene (High Impact Strength) 312, 313
Acrylonitrile Butadiene Styrene (Medium Impact Strength) 311, 312
Acrylonitrile Butadiene Styrene (Transparent Modified Polymer) 311
Acrylonitrile Styrene Acrylate Polycarbonate Blend 318
Aliphatic Polyketone 318
Aromatic Hydrocarbon Resin 319

B

Biodegradable Polyester 382, 383, 384, 385, 386
Biodegradable Polyester Amide 387

C

Carnauba Wax 320
Cellulose Acetate 320, 321
Cellulose Acetate Butyrate 321, 322
Cellulose Propionate 322
Chlorinated Polyethylene 323
Chlorotrifluoroethylene (CTFE) 324
Coumarone Indene Resin 323
Crystal Polystyrene 391
Cyanoacrylate Glue (Cured State) 325
Cyanoacrylate Glue (Uncured State) 325
Cyclic Olefinic Copolymer 324

E

Epoxy Resin 326, 327
Epoxy Resin Alloy (Toughened High Glass Transition Temperature) 326
Ethylene Chlorotrifluoroethylene (ECTFE) 329, 330
Ethylene Tetrafluoroethylene (ETFE) 328, 329
Ethylene Vinyl Acetate 330, 331
Ethylene Vinyl Acetate (17.1% Vinyl Acetate) 332
Ethylene Vinyl Acetate (19% Vinyl Acetate) 333
Ethylene Vinyl Acetate (2% Vinyl Acetate) 331
Ethylene Vinyl Acetate (27.8% Vinyl Acetate) 333
Ethylene Vinyl Acetate (28% Vinyl Acetate) 334, 335, 336
Ethylene Vinyl Acetate (34.2% Vinyl Acetate) 336
Ethylene Vinyl Acetate (40% Vinyl Acetate) 337
Ethylene Vinyl Acetate (43.1% Vinyl Acetate) 337
Ethylene Vinyl Acetate (7.3% Vinyl Acetate) 332

F

Fluorinated Ethylene Propylene (FEF) 338

H

High-density Polyethylene (HDPE) 346, 347, 348
High-density Polyethylene (UV Stabilised) 348
High Impact Polystyrene (HIPS) 392

I

Ionomer 339

L

Linear Low-Density Polyethylene (LLDPE) 344, 345
Liquid Crystal Polymer (LCP) 339
Low-Density Polyethylene Butyl...
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
Category: Foam Bonding Tapes
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.