The Stress-Strength Model And Its Generalizations: Theory and Applications

| | probability density function |
| cdf | cumulative distribution function |
| edf | empirical distribution function |
| MLE | maximum likelihood estimation (estimator) |
| LRT | likelihood ratio test |
| MSE | mean squared error |
| EB | empirical Bayes |
| UMVUE | uniformly minimum variance unbiased estimator |
| HPD region | highest probability density (region) |
| BVED | bivariate exponential distribution |
| WMW statistic | Wilcoxon-Mann-Whitney statistic |
| ROC curve | receiver operating characteristic curve |
| OD graph | ordinal dominance graph |
| | the MLE of R |
| | the UMVUE of R |
| ? | the Bayes estimator of R |
| X | ( X 1, , |
| Y | ( Y 1, , |
| ~ | distributed as |
| | approximately distributed as |
| ?( ) | the cdf of the standard normal distribution |
| ?( ) | the Gamma function |
| B( , ) | the Beta function |